EN
  • EN
  • DE

TDA7056A

Part No TDA7056A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 3 W BTL mono audio output amplifier with DC volume control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266133-TDA7056A
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA7056A
Introduction Date July 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7056A CAD Model

Description

The NXP TDA7056A is a high-performance, mono Bridge-Tied Load (BTL) audio amplifier encapsulated in a compact 9-lead single in-line (SIL) plastic power package. This integrated circuit is meticulously designed to deliver exceptional audio amplification for various applications, including television and monitor audio systems, portable radios, and small-scale audio devices.

Key Features:

  • Power Output: The TDA7056A is capable of delivering a 3 W output power into a 16 ohm load at 12 V supply voltage, making it a robust choice for driving small speakers with clarity and strength.
  • DC Volume Control: It includes a DC volume control feature that allows users to adjust the audio output level, providing a flexible user experience.
  • No External Components: The amplifier is designed to operate without the need for external components, such as bootstrap capacitors, which simplifies the circuit design and reduces the overall bill of materials.
  • Thermal Protection: The TDA7056A comes with built-in thermal protection that safeguards the IC from overheating, ensuring long-term reliability and stability.
  • Short-Circuit Proof: The device is also short-circuit proof across the load and to the ground, offering additional protection for the amplifier and the connected load.
  • Mute Mode: An integrated mute function allows the amplifier to be switched off, reducing power consumption when silence is desired.

Applications:

The versatility of the TDA7056A makes it suitable for a wide range of audio applications. It is particularly well-suited for battery-powered devices due to its low power consumption and high efficiency. Its compact size and minimal external component requirements make it an ideal choice for space-constrained applications.

Technical Specifications:

Parameter Value Supply Voltage 4.5 V to 18 V Load Impedance 16 ohm Output Power 3 W (at 16 ohm load and 12 V) Package 9-lead SIL plastic power package

The TDA7056A by NXP is an excellent choice for designers seeking a high-quality audio amplifier with a balance of performance, efficiency, and ease of integration.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Freescale Semiconductor - NXP
Lowest to $27.1621
Spansion
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess