EN
  • EN
  • DE

STI6N62K3

Part No STI6N62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 620V 5.5A I2PAK / N-Channel 620 V 5.5A (Tc) 90W (Tc) Through Hole I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 620 V
Current - Continuous Drain (Id) @ 25°C 5.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.2Ohm @ 2.8A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 875 pF @ 50 V
Power Dissipation (Max) 90W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package I2PAK
Case / Package TO-262-3 Long Leads, I²Pak, TO-262AA
Base Product Number STI6N
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-12265,-497-12265
Standard Package 50
Win Source Part Number 1324679-STI6N62K3
Ultra Librarian 3D Model Ultra Librarian STI6N62K3 CAD Model

Description

STI6N62K3 - N-Channel 620V - 3A - TO-220 Power MOSFET

The STI6N62K3 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This advanced power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, lighting, motor control, and industrial purposes.

Key Features:

  • Voltage Rating: The STI6N62K3 operates at a drain-source voltage of 620V, making it suitable for high-voltage applications.
  • Current Handling: With a continuous drain current of 3A, this MOSFET can handle significant power for a range of electronic circuits.
  • Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)), which reduces power loss and improves efficiency during operation.
  • TO-220 Package: The TO-220 package is widely recognized and used for its ease of installation and ability to handle higher power levels.
  • High dv/dt Capability: The MOSFET's high dv/dt rating ensures reliability in applications with fast-switching voltages.
  • 100% Avalanche Tested: Each unit is thoroughly tested for avalanche performance, ensuring robustness and long-term reliability.
  • Application Versatility: Suitable for a variety of applications, including hard switching and high-frequency circuits.

Applications:

The STI6N62K3 Power MOSFET is ideal for a range of electronic applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • LED lighting drivers
  • High-efficiency DC-DC converters
  • Motor control systems
  • Power management solutions
  • Industrial automation

STMicroelectronics is committed to providing electronic components that lead the industry in performance, energy efficiency, and reliability. The STI6N62K3 is a testament to this commitment, offering designers a robust and versatile component for their high-voltage power management needs.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess