EN
  • EN
  • DE

STIPQ5M60T-HL

Part No STIPQ5M60T-HL
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type MOSFET
Configuration 3 Phase Inverter
Current 80 mA
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.573", 14.50mm)
Base Product Number STIPQ5
Other Names 497-17572
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279077-STIPQ5M60T-HL
Ultra Librarian 3D Model Ultra Librarian STIPQ5M60T-HL CAD Model

Description

The STIPQ5M60T-HL is a state-of-the-art power module designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance product is a testament to the company's commitment to providing advanced energy-efficient solutions for a wide range of applications.

Key Features

  • Integrated Power Module: The STIPQ5M60T-HL integrates multiple semiconductor devices to provide a compact and efficient power conversion solution.
  • High-Efficiency Operation: Designed for optimal performance, this module achieves high efficiency, which is critical for reducing energy consumption and heat generation in electronic systems.
  • Advanced Technology: Utilizing the latest in semiconductor technology, the STIPQ5M60T-HL ensures reliable operation under a wide range of environmental conditions.
  • Easy Integration: The module's design facilitates easy integration into various electronic assemblies, making it a versatile choice for designers and engineers.
  • Durable Construction: Built with robust materials, the STIPQ5M60T-HL is designed to withstand the rigors of industrial environments, ensuring a long operational lifespan.

Applications

The STIPQ5M60T-HL is suitable for a diverse array of applications, including but not limited to:

  • Renewable energy systems such as solar inverters and wind turbine converters
  • Industrial motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • High-performance power management systems

Product Specifications

The STIPQ5M60T-HL boasts impressive technical specifications, making it a top choice for demanding power applications:

  • High-voltage capability for efficient power conversion
  • Optimized switching characteristics for reduced losses
  • Thermal resistance tailored for superior heat dissipation
  • Compact footprint for space-constrained designs

STMicroelectronics' STIPQ5M60T-HL is a testament to the company's innovation and dedication to providing cutting-edge power solutions. With its superior performance, robust design, and versatile application range, this power module stands out as an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess