EN
  • EN
  • DE

STL10N60M2

Part No STL10N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5.5A PWRFLAT56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV
Manufacturer STMicroelectronics
Series MDmesh™ II Plus
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6) HV
Family Name STL10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14965-6, -497-14965-2, -497-14965-1, -497-14965-6, 497-14965-2, 497-14965-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898060-STL10N60M2
Ultra Librarian 3D Model Ultra Librarian STL10N60M2 CAD Model

Description

STL10N60M2 - Power MOSFET from STMicroelectronics

The STL10N60M2 is a high-performance N-channel power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of ST's MDmesh™ M2 series, which uses an innovative proprietary vertical process technology that is optimized for extremely high switching applications.

Key Features

  • Low On-Resistance: The STL10N60M2 boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.52 Ω, which significantly reduces conduction losses and enhances the efficiency of power conversion circuits.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, this MOSFET can handle high voltage applications, making it suitable for a wide range of power supply and conversion systems.
  • Fast Switching Speed: The device is designed for fast switching, with a low gate charge (Q<sub>g) and low capacitances, which leads to reduced switching losses and improved overall performance.
  • Improved Ruggedness: It comes with an enhanced body diode ruggedness, which provides reliability and robustness in applications that are subject to hard commutation and high surge events.
  • 100% Avalanche Tested: Each unit is guaranteed to be avalanche tested, ensuring its capability to withstand tough conditions and offering additional reliability for power electronics designs.

Applications

The STL10N60M2 is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-efficiency DC/DC converters
  • Welding equipment
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)

Environmental Compliance

The STL10N60M2 is compliant with RoHS and Halogen-Free standards, making it an environmentally friendly choice for electronic designers who are looking to create green products.

Overall, the STL10N60M2 from STMicroelectronics is a powerful, efficient, and reliable component that is well-suited for high-voltage, high-efficiency applications. Its advanced technology and robust design ensure that it can deliver top performance while withstanding the rigors of demanding power applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1115 $61.1325
130+ $0.9120 $118.5600
200+ $0.8836 $176.7200
275+ $0.8551 $235.1525
350+ $0.8265 $289.2750
470+ $0.7410 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess