EN
  • EN
  • DE

STL140N4F7AG

Part No STL140N4F7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, STripFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16679-6, 497-16679-2, 497-16679-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898071-STL140N4F7AG
Ultra Librarian 3D Model Ultra Librarian STL140N4F7AG CAD Model

Description

STL140N4F7AG - STMicroelectronics

The STL140N4F7AG is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced power MOSFET is part of ST's STripFET™ F7 series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for a wide range of high-efficiency applications.

With a maximum continuous drain current of 80A and a drain-source voltage of 40V, the STL140N4F7AG is capable of handling high current loads while maintaining energy efficiency. Its low on-resistance of just 1.4 mΩ (max) at 10 V gate voltage ensures minimal power loss during operation, which is crucial for maintaining the overall efficiency of the system it is a part of.

The STL140N4F7AG features a single N-channel configuration and comes in a robust and compact 5x6mm PowerFLAT™ 8x8 HV package that provides excellent thermal performance. This packaging technology, combined with the MOSFET's 100% avalanche tested design, ensures reliability and durability even under harsh conditions. The device also boasts an impressive threshold voltage of 3V (max), allowing for easy drive and control in various circuit designs.

Applications for the STL140N4F7AG are diverse and include high-efficiency switching for power supply units, motor control circuits, DC-DC converters, and automotive systems. Its fast switching speed and low gate charge make it an ideal component for synchronous rectification in switched-mode power supplies, where efficiency is paramount.

Designers and engineers will appreciate the STL140N4F7AG's compliance with the stringent RoHS and Halogen-free standards, ensuring an environmentally friendly product that meets current and future regulations. Additionally, the MOSFET's enhanced body diode characteristics provide improved performance during reverse recovery, which is beneficial in applications where diode behavior is critical.

In summary, the STL140N4F7AG from STMicroelectronics is a powerful and efficient solution for modern electronic applications requiring high-performance power switching with minimal losses. Its robust packaging, low on-resistance, and compliance with environmental standards make it a reliable and responsible choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3116 $52.4640
95+ $1.0762 $102.2390
145+ $1.0426 $151.1770
200+ $1.0089 $201.7800
260+ $0.9753 $253.5780
345+ $0.8744 $301.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess