EN
  • EN
  • DE

STL15N3LLH5

Part No STL15N3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series STripFET™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 5.4mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 12 nC @ 4.5 V
Vgs (Max) ±22V
Input Capacitance (Ciss) (Max) @ Vds 1500 pF @ 25 V
Power Dissipation (Max) 2W (Ta), 50W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerFlat™ (3.3x3.3)
Package / Case 8-PowerVDFN
Base Product Number STL15
Other Names 497-12599-6,497-12599-1,497-12599-2,STL15N3LLH5
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277994-STL15N3LLH5
Ultra Librarian 3D Model Ultra Librarian STL15N3LLH5 CAD Model

Description

STL15N3LLH5 N-Channel MOSFET by STMicroelectronics

The STL15N3LLH5 is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This state-of-the-art component is designed to meet the increasing demands of modern electronic applications, offering a blend of low on-resistance and high switching efficiency that is ideal for a wide range of power management tasks.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 15A, the STL15N3LLH5 is capable of handling significant power levels, making it suitable for use in high-efficiency switching applications. The device boasts an extremely low on-resistance of just 7.3 mΩ at a gate voltage of 10V, which minimizes power losses and improves overall system efficiency.

One of the key features of the STL15N3LLH5 is its STripFET™ H5 technology, which utilizes a proprietary process that enhances the MOSFET's performance by reducing gate charge (Q<sub>g) and improving the figure of merit (FOM). This technology ensures that the MOSFET operates with reduced conduction and switching losses, which is crucial for energy-sensitive applications.

The STL15N3LLH5 is housed in a compact PowerFLAT™ 5x6 package that not only saves space on the PCB but also provides excellent thermal performance. This packaging, combined with the MOSFET's low thermal resistance, allows for better heat dissipation, which is essential for maintaining stability and reliability under high-power conditions.

Applications for the STL15N3LLH5 are diverse and include DC-DC converters, motor control circuits, power supplies, and other power management solutions in consumer, industrial, and automotive markets. Its robustness is further enhanced by its 100% avalanche tested design, which guarantees a high level of ruggedness and reliability.

In summary, the STL15N3LLH5 from STMicroelectronics is a powerful and efficient solution for designers looking to optimize their power management systems. With its advanced technology, low on-resistance, and high current handling capabilities, it stands out as a top choice for a variety of power-intensive applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2298 $61.4900
115+ $1.0092 $116.0580
180+ $0.9776 $175.9680
245+ $0.9461 $231.7945
320+ $0.9145 $292.6400
425+ $0.8200 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess