EN
  • EN
  • DE

STL220N3LLH7

Part No STL220N3LLH7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 220A POWERFLAT56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 220A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 46nC @ 4.5V
Max Input Capacitance 8650pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 113W (Tc)
Maximum Rds On at Id,Vgs 1.1 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1103188-STL220N3LLH7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian STL220N3LLH7 CAD Model

Description

STL220N3LLH7 - Power MOSFET from STMicroelectronics

The STL220N3LLH7 is a high-performance, N-channel Power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is part of ST's STripFET™ VII DeepGATE™ technology, ensuring optimized performance for a wide range of power applications.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 120A at 25°C, this MOSFET is designed to handle high-power tasks efficiently. It features an extremely low on-resistance (R<sub>DS(on)) of just 2.2mΩ max, which minimizes power loss and improves overall efficiency, making it ideal for use in energy-sensitive designs.

The STL220N3LLH7 comes in an H2PAK-6 package, which is known for its high level of integration and thermal performance. This package is suitable for a variety of mounting techniques, including surface mount technology (SMT), which makes the device versatile for different PCB designs. Its compact footprint also helps in reducing the overall size of the power management solutions.

One of the key features of this MOSFET is its 100% avalanche tested design, ensuring reliability and robustness under harsh conditions. This makes it suitable for a range of applications, including DC-DC converters, motor drives, and other high-performance switching applications.

The STL220N3LLH7 also boasts a low gate charge (Q<sub>g), which translates to reduced switching losses. This, combined with its low threshold voltage, allows for efficient operation at low gate drive voltages, further enhancing its suitability for low-power applications.

STMicroelectronics provides comprehensive technical support and documentation for the STL220N3LLH7, including datasheets, application notes, and design resources. This ensures designers and engineers can fully leverage the capabilities of this MOSFET in their projects.

In summary, the STL220N3LLH7 from STMicroelectronics is a state-of-the-art Power MOSFET that offers high efficiency, robustness, and versatility for a range of power management applications. Its advanced technology and package design make it a prime choice for those seeking to optimize their power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7380 $60.8300
85+ $1.4262 $121.2270
130+ $1.3816 $179.6080
175+ $1.3370 $233.9750
225+ $1.2924 $290.7900
300+ $1.1587 $347.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess