EN
  • EN
  • DE

STL220N6F7

Part No STL220N6F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 120A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series STripFET™ F7
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.4mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 100 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 6600 pF @ 25 V
Power Dissipation (Max) 4.8W (Ta), 187W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerFlat™ (5x6)
Package / Case 8-PowerVDFN
Base Product Number STL220
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 678630-STL220N6F7
Ultra Librarian 3D Model Ultra Librarian STL220N6F7 CAD Model

Description

STL220N6F7 Power MOSFET by STMicroelectronics

The STL220N6F7 is a high-performance, N-channel Power MOSFET manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is a part of the STripFET™ F7 series, which utilizes the latest advancements in silicon technology to offer improved power efficiency and thermal performance.

Key Features

  • Voltage Rating: The STL220N6F7 boasts a robust drain-source voltage (V<sub>DS) of 60V, making it suitable for a wide range of applications that require efficient power regulation.
  • Current Capacity: With a continuous drain current (I<sub>D) of 120A, this MOSFET can handle high current loads, ensuring reliable operation even under strenuous conditions.
  • R<sub>DS(on) Values: The device offers ultra-low on-resistance (R<sub>DS(on)) values, which minimizes conduction losses and enhances overall efficiency.
  • Gate Charge: A low gate charge (Q<sub>g) ensures that the STL220N6F7 can switch on and off rapidly, which is crucial for high-frequency applications and reduces switching losses.

Applications

The STL220N6F7 is designed to be versatile, catering to a broad spectrum of applications. It's particularly well-suited for:

  • Switching regulators
  • DC/DC converters
  • Motor drivers
  • Power management solutions
  • Automotive applications

Package and Reliability

This MOSFET comes in an H2PAK-6 package, which is designed for high current applications and is characterized by its compact size and excellent thermal performance. The STL220N6F7 is also characterized by its high reliability and robustness, which are hallmarks of STMicroelectronics' products.

Environmental and Quality Standards

STMicroelectronics is committed to environmental sustainability. The STL220N6F7 is compliant with various environmental standards, including RoHS and Halogen-free specifications, ensuring that it meets global environmental directives. Additionally, the device adheres to the highest quality standards, with rigorous testing to guarantee performance under a wide range of conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9058 $54.3480
120+ $0.8485 $101.8200
185+ $0.8198 $151.6630
265+ $0.7625 $202.0625
345+ $0.7338 $253.1610
430+ $0.7052 $303.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,560 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess