EN
  • EN
  • DE

STL24N60DM2

Part No STL24N60DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 15A PWRFLAT HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 16 Weeks
Features N-Channel 600 V 15A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer STMicroelectronics
Series MDmesh™ DM2
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (8x8) HV
Family Name STL24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16940-1, 497-16940-2, 497-16940-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935441-STL24N60DM2
Ultra Librarian 3D Model Ultra Librarian STL24N60DM2 CAD Model

Description

The STL24N60DM2 is a high-performance N-channel 600V MDmesh™ DM2 Power MOSFET designed and manufactured by STMicroelectronics. This advanced power MOSFET is a result of the innovative MDmesh DM2 technology, which combines excellent RDS(on) with reduced gate charge, ensuring high efficiency and reliability for a wide range of applications.

Key Features

  • Voltage Rating: The STL24N60DM2 boasts a robust 600V drain-source voltage (VDS), making it well-suited for high-voltage applications.
  • Low On-Resistance: With an RDS(on) value of just 0.190 Ω, this MOSFET ensures minimal power loss and heat generation, enhancing the overall efficiency of the system it is used in.
  • High Current Capability: This device can handle a continuous drain current (ID) of 18A, providing ample current for demanding power applications.
  • Fast Switching Speed: The STL24N60DM2 features a fast switching speed, which is essential for reducing switching losses in high-frequency power conversion systems.
  • Enhanced Body Diode: The MOSFET includes an improved body diode with low reverse recovery time (trr), which is critical for high-efficiency power switching and reducing noise in power circuits.

Applications

The STL24N60DM2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-efficiency DC-DC converters
  • Power factor correction circuits
  • Welding equipment
  • Uninterruptible Power Supplies (UPS)

Reliability and Performance

STMicroelectronics ensures that the STL24N60DM2 meets the highest standards of reliability and performance. It is designed to withstand harsh environments and is characterized by its high junction temperature capability, which guarantees long-term reliability. The MOSFET also features an avalanche ruggedness that provides robustness against unexpected voltage spikes.

Package Information

The STL24N60DM2 is available in a TO-220 package, which is known for its ease of installation and good thermal performance. The package is designed to offer excellent heat dissipation, ensuring that the MOSFET operates within its safe temperature range even under high power conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6017 $59.8391
55+ $2.1348 $117.4140
84+ $2.0681 $173.7204
116+ $2.0013 $232.1508
150+ $1.9346 $290.1900
200+ $1.7345 $346.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess