EN
  • EN
  • DE

STL36DN6F7

Part No STL36DN6F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr STMicroelectronics
Series STripFET™
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 33A (Tc)
Rds On (Max) @ Id, Vgs 27mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 420pF @ 30V
Power - Max 58W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (5x6)
Base Product Number STL36
Other Names 497-17308-1,497-17308-2,497-17308-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278550-STL36DN6F7
Ultra Librarian 3D Model Ultra Librarian STL36DN6F7 CAD Model

Description

STL36DN6F7 Power MOSFET by STMicroelectronics

The STL36DN6F7 is a high-performance power MOSFET from STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This device is part of STMicroelectronics' STripFET™ F7 series, which is known for its low on-state resistance and low gate charge, making it an excellent choice for power management tasks where energy conservation is paramount.

Key Features

  • Low Threshold Voltage: The STL36DN6F7 boasts a low threshold voltage, ensuring that it can be driven at lower gate voltages, which is beneficial for low-power applications and contributes to its overall efficiency.
  • High Current Capability: With a continuous drain current (ID) rating of up to 30 A, this MOSFET can handle significant current loads, making it suitable for high-power circuits.
  • Low On-State Resistance (RDS(on)): One of the standout features of this device is its extremely low on-state resistance, typically just 0.036 Ohm. This characteristic minimizes power losses during operation, enhancing system efficiency.
  • 100% Avalanche Tested: The STL36DN6F7 is rigorously tested for avalanche performance, ensuring robustness and reliability under stress conditions.

Applications

The STL36DN6F7 is versatile and can be used in various applications, including:

  • Switching regulators
  • Power management solutions
  • DC-DC converters
  • Motor control circuits
  • Automotive applications

Package and Environmental Compliance

The STL36DN6F7 is available in a surface-mount PowerFLAT 5x6 package, which not only saves space but also enhances thermal performance. It is also compliant with RoHS and Halogen-Free environmental standards, reflecting STMicroelectronics' commitment to environmental sustainability.

In conclusion, the STL36DN6F7 from STMicroelectronics is a robust and efficient power MOSFET that is well-suited for designers looking to optimize power consumption and performance in their electronic designs. With its low on-state resistance, high current capability, and environmental compliance, it represents a reliable and eco-friendly solution for a variety of power applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess