EN
  • EN
  • DE

STL66DN3LLH5

Part No STL66DN3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 78.5A PWRFLAT56  /  Mosfet Array 2 N-Channel (Dual) 30V 78.5A 72W Surface Mount PowerFlat™ (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ V
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 78.5A
Rds On (Max) @ Id, Vgs 6.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 12nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1500pF @ 25V
Power - Max 72W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (5x6)
Base Product Number STL66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-12271-2,497-12271-1,497-12271-6
Standard Package 3,000
Win Source Part Number 957932-STL66DN3LLH5
Ultra Librarian 3D Model Ultra Librarian STL66DN3LLH5 CAD Model

Description

The STL66DN3LLH5 is a state-of-the-art power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This component is part of the STripFET™ H5 series, which is renowned for its high efficiency and low power dissipation. The device is specifically designed to meet the rigorous demands of modern high-performance power electronics applications.

Key Features

  • Low On-Resistance: The STL66DN3LLH5 boasts an exceptionally low on-resistance (R<sub>DS(on)), which results in reduced conduction losses and enhances overall efficiency in operation.
  • High Switching Performance: With fast switching capabilities, this MOSFET is ideal for applications requiring high-speed operation, such as DC/DC converters and motor control circuits.
  • Enhanced Thermal Performance: The MOSFET's package is designed for superior thermal performance, ensuring reliability even under high-temperature conditions.
  • Low Gate Charge: A low gate charge (Q<sub>g) minimizes switching losses and enables efficient operation at high frequencies.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, providing additional reliability and robustness in harsh environments.

Applications

The STL66DN3LLH5 is versatile and can be used in a wide array of applications, including:

  • Power Management Solutions
  • DC/DC Converters
  • Battery-Powered Systems
  • Motor Control Circuits
  • Load Switches
  • Computing and Server Applications

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STL66DN3LLH5 is manufactured in compliance with the highest industry standards, ensuring both performance and environmental responsibility. The product meets various environmental certifications, including RoHS and REACH, reflecting STMicroelectronics' dedication to reducing the ecological impact of its products.

Conclusion

In summary, the STL66DN3LLH5 from STMicroelectronics is a high-performance, efficient, and reliable power MOSFET that is suitable for a broad range of applications. Its advanced features and robust design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2646 $50.5840
100+ $1.0377 $103.7700
150+ $1.0052 $150.7800
210+ $0.9728 $204.2880
270+ $0.9404 $253.9080
360+ $0.8431 $303.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess