EN
  • EN
  • DE

LT1576CS8#TRPBF

Part No LT1576CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC / Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 3.5A 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 25V
Output Voltage 1.21V
Output Voltage MAX 23.5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780555-LT1576CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1576
Introduction Date November 17, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1576CS8#TRPBF CAD Model

Description

Product Overview: LT1576CS8#TRPBF

The LT1576CS8#TRPBF is a high-performance step-down switching regulator designed and manufactured by Linear Technology, a brand renowned for its precision and robust power management solutions. This component is ideal for a wide range of applications, including telecommunications, automotive systems, and portable devices, where efficient voltage regulation is crucial for performance and battery life.

Key Features

  • Adjustable Output Voltage: The LT1576CS8#TRPBF allows users to set the output voltage to their desired level, ensuring flexibility across various applications.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency, which is essential for reducing power loss and heat generation in electronic systems.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for applications with varying power supply conditions.
  • Low Dropout Operation: It offers low dropout performance, ensuring consistent output regulation even when the input voltage is close to the output voltage.
  • Thermal Protection: The built-in thermal protection feature safeguards the device and the overall system against overheating, enhancing reliability and longevity.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, a critical feature for maintaining voltage stability under different load conditions.

Package and Availability

The LT1576CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The package is designed for surface mount technology (SMT), allowing for streamlined assembly and integration into a variety of electronic systems.

Applications

  • Portable Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Battery-Powered Devices

In summary, the LT1576CS8#TRPBF from Linear Technology is a versatile and efficient step-down switching regulator that provides adjustable output voltage, high efficiency, and robust protection features. Its wide input voltage range and compact package make it an excellent choice for designers looking to optimize power management in their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8589 $51.4602
43+ $2.3458 $100.8694
67+ $2.2725 $152.2575
91+ $2.1992 $200.1272
118+ $2.1259 $250.8562
158+ $1.9059 $301.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess