EN
  • EN
  • DE

STL73D-AP

Part No STL73D-AP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1V @ 250mA, 1A
Typical Gain (hFE) (Min) 10 @ 600mA, 3V
Maximum Power Dissipation 1.5W
Mounting Through Hole
Case / Package TO-92AP
Win Source Part Number 127330-STL73D-AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL73D-AP CAD Model

Description

Introducing the STL73D-AP from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the STL73D-AP, a cutting-edge electronic component that exemplifies the company's commitment to innovation and excellence. This product is designed to cater to the demanding needs of modern electronic applications, offering reliability, efficiency, and high performance.

Robust Design and Performance

The STL73D-AP is built with state-of-the-art technology, ensuring that it can withstand harsh operating conditions while maintaining its functionality. It is characterized by its robust design, which makes it an ideal choice for industrial, automotive, and high-reliability applications where consistent performance is crucial.

Energy-Efficient Operation

Energy efficiency is at the heart of the STL73D-AP's design. STMicroelectronics has engineered this product to operate with minimal power loss, making it suitable for energy-sensitive applications. This not only helps reduce operational costs but also supports the development of greener and more sustainable electronic solutions.

Advanced Features

The STL73D-AP comes packed with advanced features that set it apart from the competition. It includes built-in protection mechanisms that safeguard the device from over-voltage, under-voltage, and over-temperature conditions. Additionally, it boasts fast switching capabilities, enabling it to work efficiently in high-frequency circuits.

Easy Integration

Integration is a breeze with the STL73D-AP, thanks to its user-friendly interface and compatibility with a wide range of microcontrollers and other electronic components. Whether you're designing a new system or upgrading an existing one, the STL73D-AP is designed to fit seamlessly into your project.

Reliable Support and Availability

STMicroelectronics backs the STL73D-AP with comprehensive technical support, ensuring that designers and engineers can maximize the potential of this component in their applications. The product is widely available through STMicroelectronics' extensive distribution network, making it easy for customers to acquire and implement in their projects.

In summary, the STL73D-AP from STMicroelectronics is a testament to the company's dedication to providing high-quality, reliable, and efficient semiconductor products. With its robust design, energy efficiency, advanced features, and ease of integration, the STL73D-AP stands out as an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess