EN
  • EN
  • DE

STL73D

Part No STL73D
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 1.5 A - 1.5 W Through Hole TO-92-3
Manufacturer STMicroelectronics
Package Bulk
Part Status Obsolete
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name STL73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STL73D-ND, -497-12601, 497-12601
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898100-STL73D
Ultra Librarian 3D Model Ultra Librarian STL73D CAD Model

Description

The STL73D is a cutting-edge electronic component manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is a testament to STMicroelectronics' commitment to providing advanced solutions for the ever-evolving technological landscape. The STL73D is designed to cater to a wide range of applications, ensuring reliability and efficiency in various electronic systems.

Key Features

  • High Performance: The STL73D boasts exceptional operational parameters that guarantee high-speed performance and responsiveness, making it suitable for demanding applications.
  • Energy Efficient: With energy efficiency in mind, the STL73D is engineered to consume minimal power, which not only extends the life of the device it powers but also contributes to a greener environment.
  • Durability: Durability is a hallmark of STMicroelectronics products, and the STL73D is no exception. It is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The STL73D is designed with a compact form factor, allowing it to fit into space-constrained applications while still delivering its full functionality.

Applications

The versatility of the STL73D allows it to be integrated into a myriad of applications. It is particularly well-suited for:

  • Automotive systems where reliability and performance are non-negotiable.
  • Industrial automation, where precision and durability are critical.
  • Consumer electronics that demand energy efficiency and compact size.
  • Communication infrastructure that requires consistent and high-speed operation.

Technical Specifications

The STL73D comes with a set of technical specifications that ensure its suitability for a broad range of applications. These specifications include voltage ratings, current handling capabilities, thermal performance parameters, and packaging details that comply with industry standards.

Conclusion

In conclusion, the STL73D from STMicroelectronics represents a harmonious blend of performance, efficiency, and durability. It is an excellent choice for designers and engineers looking to incorporate a reliable component into their next project. With STMicroelectronics' reputation for quality, the STL73D is poised to be a valuable asset in any electronic design.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,950 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess