EN
  • EN
  • DE

STL7DN6LF3

Part No STL7DN6LF3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 20A 5X6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A
Maximum Rds On at Id,Vgs 43 mOhm @ 3A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 8.8nC @ 10V
Max Input Capacitance 432pF @ 25V
Maximum Power Dissipation 52W
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Win Source Part Number 1103206-STL7DN6LF3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL7DN6LF3 CAD Model

Description

The STL7DN6LF3 is a high-performance N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for their state-of-the-art electronic components. This particular MOSFET is part of the STripFET™ F3 series, which is renowned for offering excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an ideal choice for a wide range of power management applications.

Key Features

  • Low Threshold Drive: The STL7DN6LF3 is designed to operate at a low gate threshold voltage, which makes it suitable for use in low-voltage applications and ensures ease of drive and high efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 60A, this MOSFET can handle high current loads, making it perfect for demanding power applications.
  • Low On-Resistance: Featuring an extremely low on-state resistance of typically 6 mΩ, the STL7DN6LF3 ensures minimal power loss and heat generation during operation, contributing to the overall system reliability and efficiency.
  • Enhanced Power Density: The device's compact PowerFLAT™ 5x6 package enables a high power density, which is crucial for space-constrained applications.

Applications

The STL7DN6LF3 is versatile and can be used in a variety of applications, including:

  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power management solutions
  • Load switches
  • Battery management systems
  • Computing and server power supplies

The STL7DN6LF3 is a testament to STMicroelectronics' commitment to providing advanced technology for power efficiency and management. Its robust design and impressive electrical characteristics make it a preferred choice for engineers looking to enhance their power systems' performance.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4438 $57.7520
100+ $1.1847 $118.4700
155+ $1.1476 $177.8780
210+ $1.1106 $233.2260
270+ $1.0736 $289.8720
360+ $0.9626 $346.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,796 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess