EN
  • EN
  • DE

LAN9303-ABZJ

Part No LAN9303-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Ethernet Switch 3-Port 100Mbps 56-Pin QFN EP Tray / IC ETHER SW 3PORT 16BIT 56QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Switch
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Operating Supply Current 190mA
Temperature Range - Operating 0°C to 70°C
Case / Package 56-QFN (8x8)
Win Source Part Number 74891-LAN9303-ABZJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LAN9303
Introduction Date August 10, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LAN9303-ABZJ CAD Model

Description

The LAN9303-ABZJ is a high-performance, small-footprint, three-port managed Ethernet switch with an extensive feature set designed by Microchip Technology. It is particularly suitable for embedded applications where space, power, and cost are critical considerations.

Key Features

  • Three-Port Switch: This device integrates two 10/100 Ethernet transceivers and provides three VLAN-capable Ethernet switching ports, enabling efficient network traffic management.
  • Energy Efficient: It supports Energy Efficient Ethernet (IEEE 802.3az) which helps in reducing power consumption during periods of low data activity, making it an eco-friendly choice for modern networking solutions.
  • Advanced Switching: The LAN9303-ABZJ offers advanced features such as port-based and 802.1Q VLAN support, QoS prioritization, and rate limiting, making it perfect for managing network traffic in complex systems.
  • Easy Integration: With a compact 64-pin QFN package, it is easy to integrate into PCB designs without occupying significant board space.
  • Robust Management: It includes an integrated 8051 CPU for advanced switch management and can be controlled via an SPI or I2C interface for versatile system integration.
  • Wide Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh-environment applications.

Applications

The LAN9303-ABZJ is designed to serve a wide range of applications. It is ideal for:

  • Embedded systems that require network connectivity with minimal power draw
  • Industrial automation systems that operate in temperature-extreme environments
  • Home and small office networking equipment where space and power efficiency are important
  • Consumer electronics that require reliable network switching capabilities

Overall, Microchip's LAN9303-ABZJ is a versatile and efficient solution for adding Ethernet connectivity and network management to a variety of electronic devices and systems. Its combination of features and compact design make it a top choice for engineers and developers looking to enhance their networked applications.

You May Also Be Interested in

Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0742 $51.2226
8+ $14.0096 $112.0768
12+ $13.5718 $162.8616
16+ $13.1340 $210.1440
20+ $12.6962 $253.9240
27+ $11.3828 $307.3356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,035 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess