EN
  • EN
  • DE

STL8N80K5

Part No STL8N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 4.5A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL8N80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13778-2, 497-13778-6, -497-13778-1, -497-13778-2, -497-13778-6, 497-13778-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935455-STL8N80K5
Ultra Librarian 3D Model Ultra Librarian STL8N80K5 CAD Model

Description

The STL8N80K5 is a high-performance N-channel Power MOSFET from STMicroelectronics, designed using the innovative MDmesh™ K5 technology. This device is a part of the energy-efficient MOSFETs that offer reduced on-resistance and minimal switching losses. The STL8N80K5 is tailored for high-efficiency applications, particularly in power supplies, lighting, and industrial applications that demand high voltage and current handling capabilities.

Key Features

  • High Voltage Rating: With an 800 V breakdown voltage, the STL8N80K5 is suitable for applications that experience high voltage stress, ensuring reliability and robustness in operation.
  • Low On-Resistance: The device has a typical on-resistance of only 1.7 Ω, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Current Capacity: It can handle continuous currents up to 7 A, making it capable of powering a wide range of high-power applications.
  • Advanced Technology: Utilizing ST's MDmesh™ K5 technology, this MOSFET achieves excellent performance in terms of switching speed and energy efficiency.
  • Reduced Gate Charge: The optimized gate charge allows for faster switching frequencies, which is crucial for applications like SMPS (Switched-Mode Power Supplies).
  • PowerFLAT 5x6 Package: Its compact PowerFLAT 5x6 package is designed to minimize on-board space while providing excellent thermal performance.
  • 100% Avalanche Tested: Ensuring ruggedness and reliability, each device is subjected to an avalanche test, guaranteeing safe operation under challenging conditions.

Applications

The STL8N80K5 is ideal for a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • Motor Control Applications
  • Electronic Ballasts for Fluorescent Lighting

With its combination of high voltage capability, low on-resistance, and high current handling, the STL8N80K5 is a powerful solution for designers looking to enhance energy efficiency and thermal management in their power applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5921 $50.3289
22+ $4.5884 $100.9448
34+ $4.4450 $151.1300
47+ $4.3016 $202.1752
61+ $4.1582 $253.6502
81+ $3.7281 $301.9761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess