EN
  • EN
  • DE
  • IT

STLD1TR

Part No STLD1TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description POWER-LINE COMMUNICATION DUAL LI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Power Line Communications PMIC 24-QFN (4x4)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name STLD1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number STLD1TR-ND, 497-18224-1, 497-18224-2, 497-18224-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898105-STLD1TR
Ultra Librarian 3D Model Ultra Librarian STLD1TR CAD Model

Description

The STLD1TR is a high-performance, low-dropout linear voltage regulator manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is designed to provide a stable and accurate voltage supply, making it an ideal choice for sensitive electronic applications that require a reliable power source.

Key Features

  • Output Voltage: The STLD1TR offers a fixed and precise output voltage, ensuring a stable operation for the connected devices.
  • Low Dropout: With its low dropout performance, this regulator maintains regulation even when the supply voltage is very close to the output voltage, which enhances efficiency and allows operation over a wide range of input voltages.
  • High Accuracy: The device provides high accuracy in voltage regulation, which is crucial for the stability and performance of sensitive electronic circuits.
  • Current and Thermal Limiting: The STLD1TR incorporates both current and thermal limiting features, protecting the device and the application from overcurrent and overheating conditions.
  • Low Quiescent Current: It exhibits low quiescent current, making it suitable for battery-powered applications where power conservation is a priority.
  • Package Options: Available in various package options to suit different design requirements and applications.

Applications

The STLD1TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supply
  • Consumer electronics
  • Automotive applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STLD1TR is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term performance and stability.

Ordering Information

The product is available with the order code STLD1TR and can be ordered from STMicroelectronics and authorized distributors. For detailed specifications and ordering information, please refer to the official STMicroelectronics datasheets and product resources.

You May Also Be Interested in

Fairchild/ON Semiconductor
LIQUID CRYSTAL DRIVER / PMIC
Lowest to $1.1306
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Maxim Integrated
PMIC FOR SMART PHONE APPLICATION
Lowest to $34.7305
Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353
National Semiconductor (TI)
POWER SUPPLY SUPPORT CIRCUIT
Need more? Email Us
Texas Instruments
IC CTLR POINT OF LOAD 64VQFN / PMIC
Need more? Email Us
Analog Devices Inc.
IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9261 $51.0393
32+ $3.2215 $103.0880
49+ $3.1208 $152.9192
67+ $3.0201 $202.3467
86+ $2.9195 $251.0770
115+ $2.6174 $301.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,721 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess