EN
  • EN
  • DE

STLQ020C18R

Part No STLQ020C18R
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REG LIN 1.8V 200MA SOT323-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.16V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 150 µA
PSRR 52dB ~ 45dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SOT-323-5
Base Product Number STLQ020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19480-6,497-19480-2,497-19480-1
Standard Package 3,000
Win Source Part Number 986938-STLQ020C18R
Ultra Librarian 3D Model Ultra Librarian STLQ020C18R CAD Model

Description

STLQ020C18R Low Drop-Out Regulator by STMicroelectronics

The STLQ020C18R is a highly efficient, low drop-out (LDO) voltage regulator designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This advanced LDO is specifically engineered to deliver a stable and precise 1.8V output voltage, making it an ideal choice for powering sensitive electronic components in a variety of applications.

Key Features

        
  • Ultra-Low Dropout: The STLQ020C18R boasts an ultra-low dropout performance, ensuring efficient operation even when the input voltage is very close to the output voltage, thus minimizing power losses and improving overall system efficiency.
  •     
  • High Accuracy: With a tight output voltage tolerance, the device provides a highly accurate output, which is crucial for powering sensitive circuits that require a precise voltage supply.
  •     
  • Low Quiescent Current: The device features a remarkably low quiescent current, making it suitable for battery-powered applications where power conservation is essential.
  •     
  • Thermal Protection: The STLQ020C18R includes thermal shutdown protection, which safeguards the device and the application from damage due to excessive temperature.
  •     
  • Current Limiting: Built-in current limiting protects the regulator and the downstream circuitry from damage in the event of an output short circuit or excessive load conditions.

Applications

The STLQ020C18R LDO regulator is versatile and can be used in a multitude of applications where power efficiency and voltage precision are paramount. It is particularly well-suited for:

        
  • Portable and battery-powered devices
  •     
  • Microcontroller power supplies
  •     
  • Wireless communication systems
  •     
  • Power management in IoT devices
  •     
  • Healthcare and medical equipment

Package and Reliability

STMicroelectronics has packaged the STLQ020C18R in a compact SOT-323-5L package, which is designed to occupy minimal board space while providing robust performance. The package ensures that the device is suitable for high-density circuit designs. Additionally, the regulator is characterized by its high reliability, ensuring a long operational lifespan even under challenging conditions.

In summary, the STLQ020C18R from STMicroelectronics is a top-tier LDO voltage regulator that offers excellent performance characteristics for a wide range of applications. Its low dropout, high accuracy, low quiescent current, and protective features make it an indispensable component in the design of efficient and reliable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6248 $53.1080
200+ $0.5127 $102.5400
305+ $0.4967 $151.4935
420+ $0.4806 $201.8520
540+ $0.4646 $250.8840
725+ $0.4166 $302.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess