EN
  • EN
  • DE

STLUX285ATR

Part No STLUX285ATR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DIGITAL CTLR PWM 28TSSOP  /  Lighting PMIC 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Applications Lighting
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number STLUX
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253153-STLUX285ATR
Ultra Librarian 3D Model Ultra Librarian STLUX285ATR CAD Model

Description

STLUX285ATR by STMicroelectronics

The STLUX285ATR is a cutting-edge digital controller integrated circuit (IC) from STMicroelectronics, specifically designed for advanced lighting and power management applications. This versatile device is part of the ST's state-of-the-art STLUX family of products, which are renowned for their ability to drive innovation in the design of energy-efficient lighting systems.

The STLUX285ATR is built with a flexible architecture that includes a wide array of features to support complex lighting schemes and power conversion systems. It is particularly well-suited for LED lighting applications, including dimmable LED drivers and programmable lighting controllers. The device is capable of handling multiple topologies such as buck, boost, SEPIC, and flyback, which makes it an ideal choice for developers looking to create adaptable and scalable designs.

One of the key attributes of the STLUX285ATR is its embedded state machine (SMED), which enables fast and reliable digital control. This technology provides a high level of programmability, allowing for the customization of lighting profiles and power management tasks without the need for an external microcontroller. The SMEDs also ensure real-time response, which is critical for applications that require precise control and timing.

The STLUX285ATR is designed with efficiency in mind, featuring low-power operation and support for power-saving modes. This contributes to the reduction of energy consumption in the end application, which is essential for meeting today's energy efficiency standards. The device also includes various protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring robust performance and reliability.

Offered in a compact VFQFPN (very fine pitch quad flat package no leads) 48-pin package, the STLUX285ATR is optimized for space-constrained applications. It is also characterized by an extended temperature range, making it suitable for use in various environmental conditions.

With its advanced features and flexible design, the STLUX285ATR from STMicroelectronics represents a powerful solution for developers seeking to create sophisticated and energy-efficient lighting and power management systems.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess