EN
  • EN
  • DE
  • IT

STLUX385ATR

Part No STLUX385ATR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DIGITAL CTLR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Lighting PMIC 38-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name STLUX385
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-13711-6, 497-13711-2, 497-13711-1, 497-STLUX385ATR, 497-STLUX385ATRDKR, -497-13711-2, -497-13711-1, 497-STLUX385ATRCT, 497-13711-6-ND, 497-13711-2-ND, 497-13711-1-ND, 497-13711-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898107-STLUX385ATR
Ultra Librarian 3D Model Ultra Librarian STLUX385ATR CAD Model

Description

STLUX385ATR - Advanced Digital LED Lighting Driver

The STLUX385ATR from STMicroelectronics is a sophisticated and versatile digital LED lighting driver designed to cater to a wide array of lighting applications. This state-of-the-art device is integrated into STMicroelectronics' ST's lighting product family, showcasing their commitment to energy efficiency and innovation.

Key Features

  • State-of-the-Art Digital Control: The STLUX385ATR utilizes a unique digital control technique to manage LED brightness and color with high precision, ensuring consistent lighting performance.
  • Multiple Dimming Options: It supports various dimming methods, including analog and PWM dimming, giving designers the flexibility to choose the most suitable approach for their application.
  • Integrated Power Switches: The device includes integrated power MOSFETs, simplifying the design and reducing external component count.
  • Flexible Power Management: It can handle a wide input voltage range, making it suitable for various power supply configurations.
  • Extensive Protection Features: The STLUX385ATR is equipped with protection against overcurrent, overvoltage, short-circuit, and thermal overload, ensuring long-term reliability and safety.

Applications

The STLUX385ATR is ideal for a range of LED lighting applications, such as:

  • Residential and commercial lighting systems
  • Architectural lighting
  • Street and area lighting
  • Emergency lighting

Technical Specifications

Some of the key technical specifications of the STLUX385ATR include:

  • Supply Voltage: 4.5V to 38V
  • Integrated 8-bit Analog-to-Digital Converter (ADC)
  • Programmable Constant Current Output
  • Up to 6 programmable PWM generators

The STLUX385ATR is available in a TSSOP24 package, offering a compact solution for space-constrained applications. Its advanced features and flexibility make it an excellent choice for designers looking to create efficient, high-performance LED lighting systems.

You May Also Be Interested in

Analog Devices Inc.
IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $1.5071
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.9393
Fairchild/ON Semiconductor
LIQUID CRYSTAL DRIVER / PMIC
Lowest to $1.1306

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess