EN
  • EN
  • DE

STM3210B-SK/KEIL

Part No STM3210B-SK/KEIL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32F103B
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, ULINK-ME™ Programmer
Other Names 497-6052
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283997-STM3210B-SK/KEIL
Ultra Librarian 3D Model Ultra Librarian STM3210B-SK/KEIL CAD Model

Description

The STM3210B-SK/KEIL from STMicroelectronics is a comprehensive development kit designed to provide developers with a flexible and powerful platform for building and testing applications targeted at the STM32 microcontroller family. This kit is particularly tailored for the STM32F101xx and STM32F103xx medium-density performance line microcontrollers, which are based on the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz.

The development kit includes the STM3210B evaluation board, which comes loaded with the necessary hardware to facilitate a wide range of development tasks. Onboard features include a range of I/O interfaces, an embedded ST-Link debugger/programmer for in-circuit debugging and programming, and connectors that are compatible with the Keil Microcontroller Development Kit (MDK) for ARM controllers.

With the STM3210B-SK/KEIL, users can explore the capabilities of the STM32 microcontrollers, such as their multiple communication interfaces, including USART, SPI, I2C, CAN, USB, and GPIOs. The board also features an LCD display interface, allowing for the development of user interfaces and display functions. Additionally, the kit provides an extension header for connection with daughter boards or wrapping boards, making it an ideal choice for prototyping and experimenting with additional functionalities.

The kit is supported by a wide range of software examples and libraries, which are provided as part of the Keil MDK-ARM software development environment. This integrated development environment (IDE) offers a user-friendly interface and advanced software debugging capabilities, along with a comprehensive set of middleware components, real-time operating system (RTOS) support, and a vast ecosystem of third-party applications and tools.

Whether you are a professional developer or a hobbyist, the STM3210B-SK/KEIL development kit is a great starting point for developing applications that require high processing power, rich connectivity, and the reliability of the STM32 family of microcontrollers. Its ease of use and extensive support materials help to shorten development time and reduce time to market for new products.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess