EN
  • EN
  • DE

STM3210G-SK/KEI

Part No STM3210G-SK/KEI
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32F10x
Mounting Type Fixed
Contents Board(s), LCD, ULINK-ME™ Programmer
Base Product Number STM3210
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1284014-STM3210G-SK/KEI
Ultra Librarian 3D Model Ultra Librarian STM3210G-SK/KEI CAD Model

Description

STM3210G-SK/KEI Starter Kit from STMicroelectronics

The STM3210G-SK/KEI starter kit is a comprehensive development platform designed to provide a seamless and flexible environment for engineers and developers working with the advanced features of STMicroelectronics' STM32 microcontroller family. This starter kit is specifically tailored for the STM32F10x series of microcontrollers, which are renowned for their high performance, ARM Cortex-M3 processor core, and a rich set of peripherals.

At the heart of the STM3210G-SK/KEI kit is a robust evaluation board that comes equipped with the STM32F107VCT6 microcontroller. This powerful MCU features a wide range of connectivity options, including CAN, USB OTG, Ethernet, and other I/Os, making it an ideal choice for applications requiring various communication protocols and interfacing with different electronic components.

The development board is complemented by an array of on-board resources that facilitate rapid prototyping and testing. These include an integrated ST-LINK/V2 for in-circuit debugging and programming, which ensures a streamlined development process without the need for additional hardware. A range of LEDs, push-buttons, and a USB mini-B connector for power and user communication are also provided for user interaction and feedback.

Additional features of the STM3210G-SK/KEI starter kit include:

  • An extension header for all QFP64 I/Os for quick connection to prototyping boards and easy probing.
  • Several power supply options, including USB bus or external sources, to accommodate various testing scenarios and environments.
  • Comprehensive software HAL library, including a variety of software examples, which can be used as a starting point for developing custom applications.

Developers can also benefit from the extensive support and documentation provided by STMicroelectronics. This includes detailed datasheets, application notes, and technical resources that ensure a smooth development experience from initial setup to final product deployment.

Whether you're designing industrial control systems, networking equipment, or exploring the Internet of Things (IoT), the STM3210G-SK/KEI starter kit is an excellent choice for kick-starting your project with the power and flexibility of the STM32 microcontroller series.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess