EN
  • EN
  • DE

STM3274G-SK/IAR

Part No STM3274G-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F7
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform IAR KickStart
Utilized IC / Part STM32F746, STM32F756
Mounting Type Fixed
Contents Board(s)
Base Product Number STM3274
Other Names -497-15989,497-15989
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283974-STM3274G-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STM3274G-SK/IAR CAD Model

Description

STM3274G-SK/IAR - The Ultimate Development Kit for the STM32F7 Series

STMicroelectronics, a global leader in integrated semiconductor solutions, presents the STM3274G-SK/IAR, a comprehensive and sophisticated starter kit designed to unleash the full potential of the STM32F7 series of microcontrollers. This starter kit is an ideal choice for developers who are looking to explore the advanced features of the STM32F7 MCU with the support of IAR Systems' powerful development tools.

Key Features

  • High-performance STM32F7 microcontroller: At the heart of the kit is an STM32F746IGT6 MCU featuring ARM Cortex-M7 core, operating at a frequency of up to 216 MHz. Its high computational power is perfect for demanding applications.
  • Comprehensive development environment: The kit includes an IAR Embedded Workbench for ARM, which provides a complete IDE with a compiler, debugger, and other essential tools.
  • Rich connectivity: The STM3274G-SK/IAR offers a range of connectivity options including Ethernet, USB OTG, CAN, and more, allowing for easy integration into a variety of systems.
  • Advanced graphics support: With an onboard 4.3” WQVGA touchscreen color LCD, developers can create rich visual interfaces and take advantage of the STM32F7's graphical capabilities.
  • Flexible memory options: The kit is equipped with external SDRAM and NOR Flash memory, providing ample space for complex applications and data storage.
  • Expansion headers: Arduino Uno V3 connectivity support and STMicroelectronics' Morpho extension pin headers are available for easy expansion and compatibility with a wide range of additional boards and modules.

Target Applications

The STM3274G-SK/IAR starter kit is designed to facilitate rapid development of applications ranging from industrial control systems and IoT devices to medical equipment and complex graphical user interfaces. Its high processing power and extensive feature set make it suitable for prototyping sophisticated systems that require real-time operation, advanced connectivity, and multimedia capabilities.

Conclusion

Whether you're an experienced developer or just starting with STM32 microcontrollers, the STM3274G-SK/IAR from STMicroelectronics offers a robust platform for your next project. With its powerful MCU, comprehensive development tools, and versatile features, this starter kit is an invaluable resource for creating cutting-edge applications that leverage the STM32F7 series' performance and flexibility.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess