EN
  • EN
  • DE

STM32F030F4P6TR

Part No STM32F030F4P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 16KB Flash 2.5V/3.3V 20-Pin TSSOP T/R / IC MCU 32BIT 16KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 15
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 11x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 708317-STM32F030F4P6TR
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F030F4
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32F030F4P6TR CAD Model

Description

STM32F030F4P6TR Microcontroller

The STM32F030F4P6TR is a high-performance, low-power 32-bit microcontroller from STMicroelectronics, designed to offer an affordable solution for a wide range of applications. This microcontroller is part of the STM32F0 series, which is based on the ARM Cortex-M0 processor core, and it is particularly suitable for cost-sensitive embedded systems requiring efficient processing capabilities and a variety of I/O options.

Key Features:

  • Core: ARM Cortex-M0 CPU, operating at a frequency of up to 48 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for small to medium-sized applications.
  • Power Efficiency: Low-power operation with multiple modes including Sleep, Stop, and Standby to ensure energy-saving performance for battery-operated devices.
  • Timers: Multiple timers including a basic timer, which can be used for simple timing tasks, and advanced-control timers for PWM generation.
  • Communication Interfaces: A rich set of peripherals such as I2C, SPI, and USART, which facilitate serial communication with sensors, actuators, and other microcontrollers.
  • ADC: 12-bit, 1.0 µs Analog-to-Digital Converter (ADC) with up to 5 channels, enabling the microcontroller to interface with analog sensors and convert their outputs to digital values.
  • I/O Ports: Up to 28 I/O ports, each with interrupt capability, which can be assigned to various functions as needed.
  • Debugging Features: Integrated Serial Wire Debug (SWD) for streamlined debugging and development.
  • Packages: Available in TSSOP20 package, which is ideal for space-constrained applications.

Applications:

The STM32F030F4P6TR is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Personal health and fitness devices
  • Smart sensors and monitoring systems

With its robust architecture, comprehensive feature set, and cost-effectiveness, the STM32F030F4P6TR is an excellent choice for designers looking to balance performance with budget considerations. Its ease of use and energy efficiency make it a go-to microcontroller for both simple and complex projects, ensuring reliable operation in a multitude of embedded system applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7424 $51.9680
165+ $0.6092 $100.5180
255+ $0.5901 $150.4755
355+ $0.5711 $202.7405
455+ $0.5521 $251.2055
610+ $0.4949 $301.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,910 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess