EN
  • EN
  • DE

STM32F042K4T6TR

Part No STM32F042K4T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32
Standard Package 2,400
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263145-STM32F042K4T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F042K4T6TR CAD Model

Description

    

STM32F042K4T6TR Microcontroller - STMicroelectronics

    

The STM32F042K4T6TR from STMicroelectronics is a high-performance ARM Cortex-M0 based microcontroller, offering a perfect blend of power efficiency, performance, and features to cater to a wide range of applications. This microcontroller is part of the STM32F0 series, designed to be cost-effective without compromising on the quality that STMicroelectronics is known for.

    

Key Features

    
            
  • Core: ARM Cortex-M0 CPU, running at up to 48 MHz.
  •         
  • Memory: Comes with 16 Kbytes of Flash memory and 6 Kbytes of SRAM.
  •         
  • Package: Available in a 32-pin LQFP package, providing a compact footprint for space-constrained applications.
  •         
  • I/Os: Up to 28 I/O ports with various multiplexed functions, including 11 analog inputs, 11 timers, 17 communication interfaces.
  •         
  • Communication Interfaces: Incorporates I2C, SPI, and USART interfaces, which facilitate easy communication with peripheral devices.
  •         
  • USB 2.0 Full-speed Interface: Includes an integrated USB 2.0 full-speed interface with a crystal-less oscillator, supporting battery charger detection and link power management.
  •         
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 10 channels.
  •         
  • Debugging: Features Serial Wire Debug (SWD) & System Configuration Controller (SYSCFG) for simplified development.
  •         
  • Power Management: Supports multiple low-power modes to ensure efficient power management based on the application requirements.
  •         
  • Clock Control: Flexible clock control system with an internal 8 MHz factory-trimmed RC oscillator and PLL for CPU clock.
  •     
    

Applications

    

The STM32F042K4T6TR is suitable for a variety of applications, including:

    
            
  • Consumer Electronics
  •         
  • Industrial Automation
  •         
  • Home Automation
  •         
  • Medical Devices
  •         
  • Automotive Applications
  •     
    

With its robust set of features and capabilities, the STM32F042K4T6TR microcontroller is a reliable choice for designers looking for a low-cost yet powerful microcontroller solution. Its versatility makes it an ideal option for both simple and complex projects, ensuring smooth and efficient operation across a multitude of use cases.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9381 $51.1953
31+ $3.2313 $100.1703
48+ $3.1303 $150.2544
67+ $3.0294 $202.9698
86+ $2.9284 $251.8424
115+ $2.6254 $301.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess