EN
  • EN
  • DE

STM32F051K4T6TR

Part No STM32F051K4T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32LQFP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32
Other Names STM32F051K4T6TR,497-19323-2,497-19323-1,497-19323-6
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263163-STM32F051K4T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F051K4T6TR CAD Model

Description

STM32F051K4T6TR Microcontroller Overview

The STM32F051K4T6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their extensive STM32F0 series. This MCU is based on the ARM Cortex-M0 processor and is designed to offer cost-effective solutions for a wide range of applications. It operates at a frequency of up to 48 MHz and features a 32-bit RISC architecture that provides excellent computational speed and efficiency.

Key Features

  • Core: ARM Cortex-M0 processor, which operates at a frequency of up to 48 MHz.
  • Memory: 16 KB of flash memory and 4 KB of SRAM, which provide ample space for application code and data.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces for serial communication, which are essential for connecting peripherals and other microcontrollers.
  • Digital Peripherals: Features 16-channel DMA controller, up to 55 fast I/Os, and multiple timers including a basic timer, which can be used for a variety of timing and control operations.
  • Analog Features: Comes with an array of analog peripherals, including a 12-bit ADC, DAC, and comparators, which are crucial for processing analog signals in embedded applications.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug) which simplifies development and troubleshooting.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.4V to 3.6V, making it suitable for battery-powered and energy-efficient applications.

Applications

The STM32F051K4T6TR MCU is versatile and can be used in a variety of applications, including but not limited to industrial controls, consumer electronics, home automation, alarm systems, and power tools. Its robust design and rich set of features also make it suitable for automotive and medical applications where reliability and precision are paramount.

Package and Quality

This microcontroller comes in a 32-pin LQFP package, which is well-suited for space-constrained applications. It is also available in a tape and reel package, making it ideal for production volume assembly. As with all STMicroelectronics products, the STM32F051K4T6TR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1307 $59.4833
45+ $2.5687 $115.5915
70+ $2.4885 $174.1950
96+ $2.4082 $231.1872
125+ $2.3279 $290.9875
167+ $2.0871 $348.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess