EN
  • EN
  • DE

STM32F058T8Y6TR

Part No STM32F058T8Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP
Base Product Number STM32
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263127-STM32F058T8Y6TR
Ultra Librarian 3D Model Ultra Librarian STM32F058T8Y6TR CAD Model

Description

The STM32F058T8Y6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance MCU is part of the STM32F0 series, which is based on the ARM® Cortex®-M0 processor. Designed to deliver the perfect balance between power efficiency and processing capability, the STM32F058T8Y6TR is an ideal choice for a wide range of applications, particularly in the industrial, consumer, and home appliance sectors.

Key Features

  • Core: ARM® Cortex®-M0 32-bit RISC core operating at a 48 MHz frequency.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications and software.
  • Package: Available in a 32-pin TSSOP package, ensuring a compact footprint for space-constrained designs.
  • Temperature Range: Operates within a -40°C to 85°C industrial temperature range, making it reliable under extreme conditions.
  • I/O Ports: Equipped with up to 28 I/O ports, this MCU offers flexibility in connecting with peripherals and other devices.
  • Communication Interfaces: Includes a rich set of peripherals such as I2C, USARTs, SPI, and CAN, facilitating communication with other components in a system.
  • ADC: Features a 12-bit analog-to-digital converter with up to 16 channels, providing precise measurement capabilities for sensor interfacing.
  • Timers: Multiple timers, including a real-time timer and watchdog timers, support complex timing requirements and system reliability.
  • Power Efficiency: Low power consumption modes including Stop and Standby, for energy-saving operations.

Applications

The versatility of the STM32F058T8Y6TR MCU makes it suitable for a diverse array of applications. It excels in scenarios that require robust control capabilities, such as:

  • Smart home devices
  • Industrial automation systems
  • Motor control circuits
  • Consumer electronics
  • Energy management
  • Medical and handheld equipment

With its advanced features and STMicroelectronics' commitment to quality, the STM32F058T8Y6TR MCU stands as a reliable and powerful core for your next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess