EN
  • EN
  • DE

STM32F070C6T6

Part No STM32F070C6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
Other Names STM32F070C6T6,497-17352
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263079-STM32F070C6T6
Ultra Librarian 3D Model Ultra Librarian STM32F070C6T6 CAD Model

Description

STM32F070C6T6 Microcontroller Overview

The STM32F070C6T6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed to offer the best balance between performance, power efficiency, and cost-effectiveness. This microcontroller is part of the STM32F0 series, which is well-suited for a variety of applications, including industrial controls, consumer electronics, home automation, and various embedded system applications.

Key Features

  • Core: ARM® Cortex®-M0 CPU, running up to 48 MHz
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM
  • Communication Interfaces: I2C, SPI, and USART interfaces
  • Timers: Multiple 16-bit timers and a 32-bit timer
  • ADC: 12-bit, 1.0 µs Analog-to-Digital Converter (ADC) with up to 16 channels
  • Debugging: Serial Wire Debug (SWD) & JTAG interfaces
  • Package: LQFP 48-pin package

Advanced Connectivity

The STM32F070C6T6 provides a rich set of peripherals for connectivity, including I2C for communication with sensors and other peripherals, SPI for high-speed serial data transfer, and USART for serial communications. These interfaces allow the microcontroller to easily integrate with a wide range of external devices and modules, making it highly versatile for system design.

Robust and Power Efficient

Designed with a focus on power efficiency, the STM32F070C6T6 features low-power modes such as Sleep, Stop, and Standby to ensure minimal power consumption during idle or low-activity states. This makes it ideal for battery-operated devices or energy-sensitive applications.

Development and Debugging

For development and debugging purposes, the microcontroller supports Serial Wire Debug (SWD) and JTAG interfaces, which facilitate programming and in-system debugging. These features are essential for developers to troubleshoot and optimize their applications effectively.

Applications

The versatility of the STM32F070C6T6 makes it suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Consumer electronics and gaming
  • Smart home devices and IoT applications
  • Medical devices and equipment
  • Power management systems

In conclusion, the STM32F070C6T6 from STMicroelectronics is a feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and flexibility, making it a prime choice for both simple and complex embedded solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6655 $51.3170
34+ $3.0076 $102.2584
52+ $2.9136 $151.5072
71+ $2.8196 $200.1916
92+ $2.7256 $250.7552
123+ $2.4437 $300.5751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,518 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess