EN
  • EN
  • DE

STM32F071V8T6TR

Part No STM32F071V8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Number of I/O 87
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F071V8T6TR-ND, 497-19326-2, 497-19326-1, 497-19326-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846175-STM32F071V8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32F071V8T6TR CAD Model

Description

STM32F071V8T6TR Microcontroller

The STM32F071V8T6TR is a high-performance microcontroller from STMicroelectronics, designed to offer both power efficiency and versatility for a wide range of applications. This microcontroller is part of the STM32F0 series, which is based on the ARM Cortex-M0 core, providing users with a 32-bit performance at a cost-effective price point.

Core Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 64KB of flash memory and 12KB of SRAM, allowing for robust program storage and efficient data management.
  • Package: Housed in an LQFP48 package, the STM32F071V8T6TR provides a compact footprint suitable for space-constrained applications.
    • Advanced Connectivity

      The STM32F071V8T6TR offers a range of communication interfaces:

      • Multiple I2C, SPI, and USART interfaces for serial communication.
      • USB 2.0 Full Speed interface for rapid data transfer and connectivity with peripheral devices.
      • CAN interface for robust industrial communication protocols.

      Flexible Power Management

      Designed for low power operation, the STM32F071V8T6TR features a variety of power-saving modes, including Sleep, Stop, and Standby modes. This ensures that power consumption is minimized during idle times, making it ideal for battery-powered or energy-sensitive applications.

      Robust Peripheral Set

      This microcontroller is equipped with a rich set of peripherals that include:

      • 12-bit ADCs for accurate analog sensing.
      • Timers and watchdogs for precise timing operations and system reliability.
      • DMA controller for efficient data transfer without CPU load.

      Development Support

      STMicroelectronics provides extensive development support for the STM32F071V8T6TR with software libraries, development kits, and the STM32Cube ecosystem. This support helps to reduce development time and allows for easy integration into existing and new projects alike.

      Applications

      The versatility of the STM32F071V8T6TR makes it suitable for a diverse range of applications, including industrial controls, consumer electronics, home automation, and custom embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6479 $51.8874
15+ $7.0957 $106.4355
22+ $6.8740 $151.2280
31+ $6.6522 $206.2182
39+ $6.4305 $250.7895
53+ $5.7653 $305.5609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess