EN
  • EN
  • DE

STM32F078RBT6

Part No STM32F078RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Tray
Number of I/O 50
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19158, STM32F078RBT6-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851745-STM32F078RBT6
Ultra Librarian 3D Model Ultra Librarian STM32F078RBT6 CAD Model

Description

STM32F078RBT6 Microcontroller by STMicroelectronics

The STM32F078RBT6 is a high-performance microcontroller that belongs to the STM32F0 series, designed and manufactured by STMicroelectronics. This device is built around a 32-bit ARM Cortex-M0 core and is tailored for cost-sensitive applications that require both performance and efficiency. It is a perfect choice for a wide range of applications, including industrial control, consumer electronics, home automation, and various embedded system applications.

One of the key features of the STM32F078RBT6 is its remarkable processing capability, with a CPU frequency of up to 48 MHz. This ensures that the microcontroller can handle complex tasks with ease, while maintaining a balance between power consumption and processing power. The device also includes a rich set of peripherals that enhance its functionality and make it highly versatile for different use cases.

The microcontroller comes with a robust set of I/Os and peripherals, including:

  • Multiple communication interfaces such as I2C, SPI, USART, and USB 2.0
  • 12-bit analog-to-digital converters (ADCs) for precise analog signal measurement
  • Advanced-control timers, general-purpose timers, and basic timers for complex timing and PWM applications
  • Direct memory access (DMA) controller for efficient data transfer without CPU intervention
  • Watchdog and SysTick timers for system reliability and timekeeping

The STM32F078RBT6 also emphasizes on safety and reliability, with features like brown-out reset, an internal voltage reference, and a temperature sensor to ensure stable operation under varying conditions. The device offers up to 128 KB of Flash memory and 20 KB of SRAM, providing ample space for application code and data storage.

STMicroelectronics provides extensive support for the STM32F078RBT6, including development tools and software libraries through the STM32Cube ecosystem. This support simplifies the development process, enabling engineers to bring their products to market faster. The microcontroller is available in an LQFP64 package, making it suitable for PCB designs with space constraints.

In summary, the STM32F078RBT6 is a feature-rich and cost-effective microcontroller that delivers the performance and flexibility needed for a wide array of applications, backed by the quality and support of STMicroelectronics.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0943 $50.2632
59+ $1.7184 $101.3856
91+ $1.6647 $151.4877
125+ $1.6110 $201.3750
161+ $1.5573 $250.7253
215+ $1.3962 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess