SN74LV14A Hex Schmitt-Trigger Inverters
The SN74LV14A from Texas Instruments is a high-performance, six-channel inverter chip with Schmitt-trigger inputs. This integrated circuit is designed to operate with a supply voltage ranging from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels while also being compatible with low-voltage applications. The SN74LV14A is part of the 74LV family, which is known for its low-voltage operation and low power consumption.
Each inverter in the SN74LV14A features a Schmitt-trigger action at the input which provides a hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. This attribute makes the SN74LV14A particularly useful in applications where signals are subject to noise or slow rise and fall times, ensuring reliable digital signal processing.
The device is characterized for operation from -40°C to 125°C, making it suitable for a wide range of industrial and commercial environments. The chip is offered in a variety of packages, including the small-outline (SOIC), thin shrink small-outline (TSSOP), and the tiny flat (DGV) packages, providing flexibility for different space constraints on printed circuit boards.
Key features of the SN74LV14A include:
- Support for 2V to 5.5V V<sub>CC operation.
- Typical V<sub>OH (output voltage high) and V<sub>OL (output voltage low) levels that are near the supply extremes.
- Typical T<sub>pd (propagation delay time) of 8.2ns at 5V.
- Low power consumption, with a typical I<sub>CC of 20 µA maximum.
- Output drive capability of up to 8 mA, allowing for the direct driving of LEDs or other output devices within the current limit.
- ESD protection exceeds JESD 22, ensuring robustness against electrostatic discharges.
Whether used in high-speed signal processing, waveform shaping, or in applications requiring a robust interface to noisy environments, the SN74LV14A provides a reliable solution. Its wide operating temperature range and tolerance for voltage variations make it an excellent choice for complex electronic systems requiring stable and consistent performance.