EN
  • EN
  • DE

STM32F091CCT7

Part No STM32F091CCT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935473-STM32F091CCT7
Ultra Librarian 3D Model Ultra Librarian STM32F091CCT7 CAD Model

Description

STM32F091CCT7 Microcontroller

The STM32F091CCT7 is a high-performance ARM Cortex-M0 based microcontroller, brought to you by STMicroelectronics, a leader in the semiconductor industry. This advanced microcontroller is designed to deliver exceptional power efficiency and performance for a wide array of applications, ranging from consumer electronics to industrial automation systems.

At the heart of the STM32F091CCT7 lies a 32-bit Cortex-M0 core, operating at a frequency of up to 48 MHz. This core is supported by a comprehensive set of peripherals and features that enable the microcontroller to handle complex tasks with ease. The device comes with a substantial 256 KB of Flash memory and 32 KB of SRAM, providing ample space for storage and execution of code.

One of the standout features of the STM32F091CCT7 is its rich set of communication interfaces. It includes multiple I2C, SPI, and USART interfaces, as well as a USB 2.0 full-speed interface with an integrated PHY, making it an ideal choice for applications requiring connectivity. Additionally, the microcontroller supports CAN (Controller Area Network) communication, which is essential for automotive and industrial network applications.

The STM32F091CCT7 also boasts a variety of timers, including a real-time clock, watchdog timers, and a selection of both general-purpose and advanced-control timers. These timing features are crucial for managing time-sensitive tasks and events within embedded systems.

For analog interfacing, the microcontroller includes multiple 12-bit ADCs (Analog-to-Digital Converters), ensuring precise measurement of analog signals. It also provides DAC (Digital-to-Analog Converter) channels for outputting analog signals, facilitating control over external analog devices.

Ensuring robust operation, the STM32F091CCT7 operates over a wide temperature range and includes features like brown-out reset, power-on reset, and programmable voltage detection. It is packaged in a 48-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering adequate I/O options for complex designs.

Developers can take advantage of the extensive STM32 ecosystem, which includes development tools, software libraries, and community support to expedite the design process and bring products to market faster. Whether you're designing an advanced IoT device, a sophisticated control system, or a power-sensitive portable application, the STM32F091CCT7 provides a reliable and flexible microcontroller solution to meet your needs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9282 $53.5692
14+ $7.3257 $102.5598
22+ $7.0968 $156.1296
30+ $6.8679 $206.0370
38+ $6.6390 $252.2820
51+ $5.9522 $303.5622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess