EN
  • EN
  • DE

STM32F091RCY7TR

Part No STM32F091RCY7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64WLCSP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-WLCSP (3.35x3.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.35x3.59)
Base Product Number STM32
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263139-STM32F091RCY7TR
Ultra Librarian 3D Model Ultra Librarian STM32F091RCY7TR CAD Model

Description

STM32F091RCY7TR Microcontroller

The STM32F091RCY7TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed to offer a balanced combination of power efficiency, performance, and cost-effectiveness. This microcontroller is part of the STM32F0 series, which is renowned for its ease of use and innovative peripherals, making it a go-to choice for a wide range of applications such as consumer electronics, industrial control systems, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies up to 48 MHz.
  • Memory: 256 KB of Flash memory and 32 KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a rich set of peripherals such as USART, SPI, I2C, and CAN interfaces, enabling versatile communication capabilities with other devices and systems.
  • Digital and Analog I/O: Comes with multiple GPIOs, ADC inputs, and DAC outputs, offering flexibility in interfacing with sensors, actuators, and other electronic components.
  • Timers and PWM: Advanced control timers, general-purpose timers, and PWM channels for accurate timing and control operations.
  • Power Efficiency: Low-power modes, including Sleep, Stop, and Standby, help to minimize energy consumption in power-sensitive applications.
  • Package: Available in a 64-pin UFQFPN package, which is suitable for space-constrained applications.

Advanced Peripherals and Development Support

The STM32F091RCY7TR boasts a comprehensive set of peripherals that support a variety of functions and protocols. Its advanced peripherals, such as the CEC (Consumer Electronics Control) and HDMI CEC interface, enhance the user experience in consumer electronics by enabling sophisticated control mechanisms. Additionally, the microcontroller supports a serial wire debug (SWD) interface, facilitating easier development and debugging.

Software and Ecosystem

STMicroelectronics provides extensive software support for the STM32F091RCY7TR through its STM32Cube software ecosystem, which includes HAL libraries, middleware, and code examples. The STM32CubeMX tool simplifies configuration and initialization, allowing developers to focus on application development. With support for major Integrated Development Environments (IDEs) and the ARM mbed platform, developers have the flexibility to choose their preferred tools for development.

Whether you're developing a smart sensor network, a sophisticated motor control system, or a connected IoT device, the STM32F091RCY7TR offers a reliable and cost-effective solution that doesn't compromise on features or performance.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess