EN
  • EN
  • DE

STM32F101RGT6

Part No STM32F101RGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 80K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 136399-STM32F101RGT6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F101RGT6 CAD Model

Description

STM32F101RGT6 Microcontroller Overview

The STM32F101RGT6 is a high-performance ARM Cortex-M3 based microcontroller, crafted by the renowned semiconductor manufacturer STMicroelectronics. This microcontroller is part of the STM32F1 series, which is well-suited for a wide range of applications, from industrial control systems to medical devices, owing to its versatile features and robust design.

Key Features

  • CPU: ARM 32-bit Cortex-M3 CPU, which operates at a frequency of up to 36 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance with a memory protection unit to enhance application security.
  • Memory: Comes with 64 Kbytes of Flash memory and 10 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: Features up to 51 general-purpose I/O pins, which can be used for interfacing with various peripherals and devices.
  • Connectivity: Offers several communication interfaces, including SPI, I2C, USART, USB, and CAN, ensuring flexible connection options for various external modules.
  • ADC: Integrated 12-bit analog-to-digital converters with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Multiple timers, including general-purpose and advanced-control timers, are available for accurate event timing and PWM generation.
  • Power Efficiency: Designed with an emphasis on power-saving techniques, featuring different power modes like Sleep, Stop, and Standby to minimize energy consumption.
  • Debugging: Embedded debug module and serial wire debug (SWD) support, which simplifies development and troubleshooting.

Applications

The STM32F101RGT6 is an ideal choice for a myriad of applications due to its performance, extensive GPIOs, and peripheral integration. It is commonly used in motor drive and application control, medical equipment, industrial applications, PC peripherals, gaming, GPS platforms, alarm systems, and energy management systems.

Packaging and Quality

This microcontroller is available in an LQFP64 package, which ensures a compact footprint while providing enough pins for most applications. STMicroelectronics is committed to high-quality standards, and the STM32F101RGT6 is no exception, offering reliability and performance for demanding applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8132 $59.0660
10+ $11.0656 $110.6560
15+ $10.6917 $160.3755
21+ $9.9441 $208.8261
27+ $9.5702 $258.3954
33+ $9.1964 $303.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess