EN
  • EN
  • DE

PIC16C54A/JW

Part No PIC16C54A/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 768B EPROM/UV 18CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type EPROM, UV
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm) Window
Supplier Device Package 18-CERDIP
Base Product Number PIC16C54
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655098-PIC16C54A/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C54A/JW CAD Model

Description

Microchip Technology's PIC16C54A/JW Microcontroller

The PIC16C54A/JW is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power, efficiency, and versatility for a wide range of embedded applications. It is housed in a windowed ceramic package, which allows for erasure of the on-board EPROM using ultraviolet light, making it ideal for rapid prototyping and iterative development processes.

At the heart of this microcontroller is a powerful RISC architecture that enables the execution of most instructions in a single cycle, providing users with exceptional speed and responsiveness. The PIC16C54A/JW operates at a standard frequency, which can be adjusted through external clock sources to meet the specific timing requirements of your application.

This microcontroller comes with a modest amount of integrated memory, including a small amount of RAM for variable storage and EPROM for program storage. Although the memory size may seem limited, it is highly optimized for the targeted applications, ensuring efficient use of space and resources. This makes the PIC16C54A/JW an excellent choice for applications where a tight code and cost optimization are necessary, such as in consumer electronics, automotive subsystems, and industrial controls.

The PIC16C54A/JW is equipped with a variety of built-in peripherals, including timers, I/O ports, and other essential functions that reduce the need for additional components. This integration not only saves space on the PCB but also simplifies the design process and enhances reliability. The microcontroller's I/O ports are highly versatile, allowing for easy interfacing with a wide range of external devices such as sensors, actuators, and communication modules.

For developers, Microchip provides extensive support in the form of development tools, software libraries, and documentation, ensuring that integration and development with the PIC16C54A/JW is as smooth as possible. The microcontroller's compatibility with the MPLAB integrated development environment (IDE) allows for seamless programming and debugging, further streamlining the development process.

In conclusion, the PIC16C54A/JW from Microchip Technology is a robust, cost-effective, and flexible microcontroller solution that is well-suited for a variety of applications where space, power, and cost are critical considerations.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess