EN
  • EN
  • DE

STM32F101T6U6A

Part No STM32F101T6U6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 32KB Flash 2.5V/3.3V 36-Pin VFQFPN EP Tray / IC MCU 32BIT 32KB FLASH 36VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 6K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VFQFPN (6x6)
Win Source Part Number 031265-STM32F101T6U6A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F101T6
Introduction Date November 01, 2007
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F101T6U6A CAD Model

Description

The STM32F101T6U6A is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. This member of the STM32F1 series is based on the ARM Cortex-M3 processor and is tailored for a wide range of applications including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3, 32-bit RISC processor operating at a frequency of up to 36 MHz.
  • Memory: Includes 32KB of Flash memory and 6KB of SRAM, providing ample space for complex applications and software stacks.
  • I/O Ports: Comes with a rich set of I/Os and peripherals, such as USART, SPI, I2C interfaces, and 12-bit ADCs, making it highly versatile for peripheral connectivity.
  • Debugging: Features integrated debugging and programming capabilities via SWD (Serial Wire Debug) and JTAG interfaces.
  • Power Efficiency: Offers multiple power-saving modes, including Stop and Standby, to ensure energy efficiency for battery-powered devices.
  • Operating Voltage: Operates within a range of 2.0 to 3.6 volts, suitable for low-power applications.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packages: Available in a 36-pin UFQFPN package, which is ideal for space-constrained applications.

Applications

The STM32F101T6U6A microcontroller is engineered for a variety of applications that require high computational performance and low power consumption. It is particularly well-suited for:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Smart home devices and Internet of Things (IoT) applications
  • Portable consumer electronics
  • Motor control systems

With its robust architecture, rich set of peripherals, and low power capabilities, the STM32F101T6U6A is an excellent choice for designers looking to develop advanced embedded systems with stringent power and space requirements.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1922 $57.3454
15+ $6.7218 $100.8270
24+ $6.5118 $156.2832
32+ $6.3017 $201.6544
42+ $6.0917 $255.8514
55+ $5.4615 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess