EN
  • EN
  • DE

STM32F102C6T6ATR

Part No STM32F102C6T6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 6K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 1103275-STM32F102C6T6ATR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F102C6T6ATR CAD Model

Description

STM32F102C6T6ATR Microcontroller - STMicroelectronics

The STM32F102C6T6ATR is a highly advanced microcontroller unit (MCU) from STMicroelectronics, designed to offer a balance of performance, power efficiency, and feature integration for a wide range of applications. This MCU is part of the STM32F1 series, which is renowned for its flexibility and efficiency, making it suitable for various embedded systems and applications.

At the heart of the STM32F102C6T6ATR is a 32-bit ARM Cortex-M3 core, which is capable of running at up to 48 MHz. This core provides the processing power necessary for complex algorithms and control tasks, while maintaining a high degree of energy efficiency. The MCU comes with 32KB of Flash memory and 6KB of RAM, providing ample space for application code and data storage.

The device features a comprehensive set of peripherals and I/Os that enhance its connectivity and control capabilities. It includes several communication interfaces such as USART, SPI, and I2C, enabling the MCU to connect with other devices and sensors. Additionally, it offers multiple 16-bit timers, a 12-bit ADC, and a 12-bit DAC for versatile analog and timing-related tasks.

With its robust design, the STM32F102C6T6ATR operates over a wide temperature range from -40°C to +85°C, making it suitable for industrial and harsh-environment applications. It also supports an extensive set of power-saving modes, which are crucial for battery-operated devices where energy conservation is a priority.

The MCU is available in an LQFP48 package, which is ideal for space-constrained applications while still offering sufficient I/O pins for interfacing with external components. STMicroelectronics also provides a comprehensive development ecosystem for the STM32F102C6T6ATR, including software libraries, development boards, and debugging tools, which significantly accelerates the development process and time-to-market for product designers.

In summary, the STM32F102C6T6ATR from STMicroelectronics is a versatile and efficient microcontroller that is well-suited for a range of applications, including industrial control systems, sensor hubs, and smart devices. Its combination of processing power, memory, and rich peripheral set makes it a go-to choice for engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0674 $56.4718
16+ $6.6195 $105.9120
24+ $6.4126 $153.9024
33+ $6.2057 $204.7881
42+ $5.9989 $251.9538
56+ $5.3783 $301.1848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,702 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess