EN
  • EN
  • DE

STM32F103R6H6A

Part No STM32F103R6H6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64BGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 64-TFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TFBGA
Supplier Device Package 64-TFBGA (5x5)
Base Product Number STM32F103
Other Names STM32F103R6H6A,-497-11520,497-11520
Standard Package 640
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263025-STM32F103R6H6A
Ultra Librarian 3D Model Ultra Librarian STM32F103R6H6A CAD Model

Description

STM32F103R6H6A Microcontroller

The STM32F103R6H6A is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed for embedded applications requiring a balance of power efficiency and processing capability. This device is part of the STM32F1 series, known for its robust design, reliability, and flexibility in various applications ranging from industrial controls to consumer electronics.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. The core offers high-speed embedded memories (Flash memory up to 64 Kbytes and SRAM up to 20 Kbytes), and an extensive range of enhanced I/Os and peripherals.
  • Performance: The STM32F103R6H6A delivers 1.25 DMIPS/MHz (Dhrystone 2.1) performance at 0 wait state memory access.
  • Energy Efficiency: Features low power, sleep, and standby modes for energy-saving operations, making it suitable for battery-powered and power-conscious applications.
  • Connectivity: Offers a rich set of peripherals for connectivity, including USB 2.0 full-speed interface, CAN, and multiple serial interfaces (USARTs, SPIs, I2C).
  • Analog Features: Comes with 2 ADCs converting at 12-bit, up to 16 channels, with up to 1 MSPS conversion rate. Also includes DACs, comparators, and general-purpose timers.
  • Debugging and Programming: Supports JTAG/SWD interfaces for full-speed system development with an integrated bootloader supporting USART, USB, and CAN for firmware upgrades.
  • Package: Available in a 64-pin LQFP package, providing ample pins for various I/O functions and peripherals.

Applications

The STM32F103R6H6A is ideal for a wide range of applications, such as motor drive and application control, medical and handheld equipment, PC and gaming peripherals, GPS platforms, industrial applications, PLCs, inverters, printers, scanners, alarm systems, video intercoms, and HVACs.

Conclusion

With its impressive mix of performance, power efficiency, and peripheral integration, the STM32F103R6H6A from STMicroelectronics stands out as a versatile and reliable choice for designers looking to develop advanced and power-conscious embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7053 $58.2318
13+ $7.9633 $103.5229
20+ $7.7145 $154.2900
27+ $7.4656 $201.5712
35+ $7.2168 $252.5880
47+ $6.4702 $304.0994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess