EN
  • EN
  • DE

TS5A4596DBVR

Part No TS5A4596DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 17ns, 14ns
-3db Bandwidth 450MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 6.5pF, 6.5pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 081820-TS5A4596DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A4596DBVR CAD Model

Description

The TS5A4596DBVR is a state-of-the-art single-pole double-throw (SPDT) analog switch from Texas Instruments, renowned for its high performance and reliability. Designed with the needs of modern electronics in mind, this switch is an excellent choice for a range of applications, including signal routing in consumer, communications, and industrial devices.

Key Features

  • Low On-Resistance: The device features a low on-state resistance of typically 0.5 ohms, ensuring minimal signal distortion and power loss.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2.3V to 5.5V, making it versatile for use in various circuit configurations.
  • Single-Supply Operation: TS5A4596DBVR is capable of single-supply operation, which simplifies design and conserves power.
  • High-Speed Switching: With fast switching speeds, this component is suitable for high-performance applications that require rapid signal routing.
  • Low Power Consumption: The device boasts low power consumption, contributing to the energy efficiency of the overall system.
  • Break-Before-Make Switching: This feature ensures that one path is disconnected before a new path is established, preventing signal cross-talk.

Applications

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Electronics
  • Test Equipment

Package and Quality

The TS5A4596DBVR is available in a compact SOT-23-6 package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality is evident in this product, as it is designed and manufactured to meet the highest industry standards for performance and reliability.

Conclusion

With its combination of low on-resistance, wide operating voltage range, and fast switching speeds, the TS5A4596DBVR from Texas Instruments stands out as a superior choice for designers looking to optimize their analog signal routing capabilities. Whether for consumer electronics or complex industrial systems, this analog switch is engineered to deliver consistent, high-quality performance.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2073 $50.7885
590+ $0.1701 $100.3590
915+ $0.1648 $150.7920
1,255+ $0.1595 $200.1725
1,625+ $0.1542 $250.5750
2,175+ $0.1382 $300.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess