EN
  • EN
  • DE

STM32F103RBT6Y

Part No STM32F103RBT6Y
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839088-STM32F103RBT6Y
Ultra Librarian 3D Model Ultra Librarian STM32F103RBT6Y CAD Model

Description

STM32F103RBT6Y Microcontroller

The STM32F103RBT6Y is a versatile and high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. This device is part of the STM32F1 series, based on the ARM Cortex-M3 processor, which operates at a frequency of up to 72 MHz.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: 128 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications.
  • I/O Ports: Up to 51 I/O ports with interrupt capability, allowing for versatile peripheral connections.
  • Communication Interfaces: Includes I2C, SPI, USART, and USB 2.0 full-speed interfaces for comprehensive communication capabilities.
  • ADC: 12-bit, 1 μs Analog-to-Digital Converters (ADCs) with up to 16 channels for accurate sensor readings and analog data processing.
  • Timers: Multiple 16-bit and 32-bit timers, including PWM outputs for precise time management and event counting.
  • Debugging: Integrated debug mode with Serial Wire Debug (SWD) & JTAG interfaces for streamlined development.

Power Efficiency and Performance

The STM32F103RBT6Y microcontroller is engineered for power-sensitive applications. It features a Dynamic Voltage Scaling option that helps optimize power consumption in run and sleep modes. The device also supports multiple power-saving modes, including Stop and Standby, further extending battery life in portable devices.

Robust Design and Reliability

STMicroelectronics has designed the STM32F103RBT6Y with reliability in mind. It operates across a wide temperature range (-40°C to 85°C), making it suitable for industrial applications. Additionally, it incorporates a brown-out reset, a power-on reset, and programmable voltage detector for improved system robustness.

Applications

The microcontroller's rich set of peripherals and interfaces make it ideal for a wide range of applications, including industrial control systems, motor drives, medical equipment, consumer electronics, and IoT devices.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6590 $77.3180
4+ $31.7198 $126.8792
6+ $30.7288 $184.3728
8+ $29.7378 $237.9024
11+ $28.7468 $316.2148
14+ $25.7727 $360.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess