EN
  • EN
  • DE

STM32F103TBU6TR

Part No STM32F103TBU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 36VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VFQFPN (6x6)
Base Product Number STM32F103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368798-STM32F103TBU6TR
Ultra Librarian 3D Model Ultra Librarian STM32F103TBU6TR CAD Model

Description

STM32F103TBU6TR - STMicroelectronics

The STM32F103TBU6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of their renowned STM32 family, specifically the STM32F1 series. This product is designed to offer high-performance, low-power operation, and a wide range of peripherals, making it a versatile choice for a variety of applications, including industrial control, medical equipment, consumer electronics, and more.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 72 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance with a memory protection unit to enhance application security.
  • Memory: Comes with 128 Kbytes of Flash memory and 20 Kbytes of SRAM, providing ample space for complex applications and data storage.
  • I/Os: Up to 80 fast I/O ports, all mappable on 16 external interrupt vectors and almost all 5 V-tolerant.
  • Debugging: Embedded in-circuit debugging and programming via SWD (Serial Wire Debug) interface.
  • Connectivity: Offers a range of connectivity options including USB 2.0 full-speed interface, CAN, and multiple serial interfaces (I2C, USART, SPI).
  • Analog: Equipped with 12-bit ADCs, DACs, and multiple general-purpose and advanced-control timers for versatile control applications.
  • Power Efficiency: Features three power-saving modes including Sleep, Stop, and Standby to ensure efficient power management.
  • Package: Available in a 36-pin chip-scale package, which is ideal for space-constrained applications.

Robust Design:

The STM32F103TBU6TR is designed with an emphasis on robustness, with a wide operating voltage range (2.0 V to 3.6 V) and a temperature range from -40°C to 85°C. Its built-in reset and power management circuits contribute to the MCU's reliability in demanding environments.

Software Support:

STMicroelectronics provides comprehensive software support for the STM32F103TBU6TR, including the STM32Cube software development kit, which features HAL (Hardware Abstraction Layer) and LL (Low Layer) APIs, middleware solutions, and a full set of software libraries and examples to accelerate development and time-to-market.

Environmental Compliance:

The STM32F103TBU6TR is RoHS compliant and Pb-free, minimizing the environmental impact and meeting the requirements for eco-design in electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0421 $50.2105
13+ $8.2397 $107.1161
19+ $7.9822 $151.6618
26+ $7.7247 $200.8422
34+ $7.4672 $253.8848
45+ $6.6948 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess