EN
  • EN
  • DE

STM32G491CCT6

Part No STM32G491CCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Bulk
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 112K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 18x12b SAR; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1340896-STM32G491CCT6
Ultra Librarian 3D Model Ultra Librarian STM32G491CCT6 CAD Model

Description

The STM32G491CCT6 is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This high-performance product is part of the STM32G4 series, which is renowned for its exceptional processing capabilities and energy efficiency. The STM32G491CCT6 is an ideal choice for applications requiring sophisticated control algorithms and real-time responses, such as industrial controls, consumer electronics, and automotive systems.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running up to 170 MHz, providing the balance of performance and power efficiency.
  • Memory: Comes with 256 KB of Flash memory and 128 KB of SRAM, ensuring ample space for complex applications and data handling.
  • Analog Capabilities: Features rich analog peripherals including ADCs, DACs, and comparators, making it suitable for sensor interfacing and analog signal processing.
  • Communication Interfaces: Offers a variety of communication options such as I2C, SPI, USART, CAN, and USB, facilitating versatile connectivity with other devices and systems.
  • Power Management: Equipped with multiple power-saving modes and an integrated SMPS (Switched-Mode Power Supply) option, enhancing energy efficiency for battery-powered applications.
  • Package: Available in a 48-pin LQFP package, providing a compact footprint while allowing for sufficient I/O ports for comprehensive system integration.

Advanced Control and Math Capabilities

The STM32G491CCT6 is optimized for control applications, featuring a high-resolution timer for precise PWM generation, and an advanced math unit (CORDIC) for accelerated mathematical operations. It also supports a Hardware Acceleration for Advanced Encryption Standard (AES), ensuring secure data transactions.

Development and Ecosystem

STMicroelectronics provides extensive development support for the STM32G491CCT6 with its STM32Cube ecosystem, which includes HAL and LL APIs, middleware, real-time operating system (RTOS) components, and a comprehensive development toolchain. Additionally, the product is supported by a wide range of development boards and software examples, making prototyping and product development faster and more efficient.

Whether you are developing advanced motor control systems, energy-conscious IoT devices, or robust automotive applications, the STM32G491CCT6 offers a perfect blend of performance, power efficiency, and features to bring your innovative ideas to life.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4600 $52.3000
12+ $8.5826 $102.9912
19+ $8.3144 $157.9736
25+ $8.0462 $201.1550
33+ $7.7780 $256.6740
44+ $6.9733 $306.8252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess