EN
  • EN
  • DE

STM32F103V8H6

Part No STM32F103V8H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LFBGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 80
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Base Product Number STM32F103
Other Names -497-6067,497-6067
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263026-STM32F103V8H6
Ultra Librarian 3D Model Ultra Librarian STM32F103V8H6 CAD Model

Description

The STM32F103V8H6 is a high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. This microcontroller is part of STMicroelectronics' STM32F1 series and is designed for embedded applications requiring a combination of performance, power efficiency, and integration.

With its robust architecture and enhanced peripherals, the STM32F103V8H6 is ideal for a wide range of applications such as motor drives, medical equipment, industrial applications, and consumer products. It boasts a comprehensive set of features that make it a versatile choice for complex and demanding tasks.

Key Features:

  • Core: ARM Cortex-M3 processor, which includes a 3-stage pipeline, hardware division, and single-cycle multiplication.
  • Memory: Equipped with 64 KB of Flash memory and 20 KB of SRAM, providing ample space for application code and data storage.
  • Performance: Provides high system performance with a maximum frequency of 72 MHz and a set of DSP instructions.
  • Debugging: Integrated with in-circuit debugging and in-system programming features for a streamlined development process.
  • Connectivity: Offers a rich set of I/Os and peripherals, including USARTs, SPIs, I2Cs, USB, CAN, and GPIOs.
  • Timers: Multiple timers, including general-purpose and advanced-control timers for precise timing operations and PWM generation.
  • Analog: Includes 12-bit ADCs, DACs, and comparators, facilitating a wide range of analog functionalities.
  • Power Efficiency: Features low power modes like Sleep, Stop, and Standby to ensure power-savings during idle or low-activity states.
  • Package: Available in a 64-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O capabilities.

The STM32F103V8H6 microcontroller is supported by a comprehensive ecosystem, including development tools, software libraries, and community resources, ensuring a smooth design experience from prototyping to production. Its combination of performance, power efficiency, and flexibility makes it an excellent choice for designers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7860 $107.5720
3+ $44.1314 $132.3942
5+ $42.7523 $213.7615
6+ $41.3733 $248.2398
8+ $39.9942 $319.9536
10+ $35.8570 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess