EN
  • EN
  • DE

STM32F103ZCT6

Part No STM32F103ZCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 031293-STM32F103ZCT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F103ZCT6 CAD Model

Description

STM32F103ZCT6 Microcontroller Overview

The STM32F103ZCT6 is a high-performance ARM Cortex-M3 based microcontroller designed by STMicroelectronics. This microcontroller belongs to the STM32F1 series, which is renowned for its balance of performance, power consumption, and cost-effectiveness. The device is particularly suitable for industrial control, medical applications, embedded systems, and a wide range of other applications where efficient data processing and high-speed communication are required.

Key Features

  • Core: ARM 32-bit Cortex-M3 CPU, which operates at a frequency of up to 72 MHz.
  • Memory: Features 256 KB of Flash memory and 48 KB of SRAM, providing ample space for complex applications and software.
  • I/O Ports: Boasts an extensive range of I/O ports, including up to 51 GPIOs, providing flexible interface options.
  • Communication Interfaces: Comes with a rich set of peripherals such as three USARTs, two SPIs, two I2C buses, USB, and CAN, enabling comprehensive connectivity.
  • ADCs: Equipped with dual 12-bit analog-to-digital converters, allowing for precise measurement of analog signals.
  • Timers: Includes general-purpose and advanced-control timers for a wide array of timing and control tasks.
  • Debugging: Supports JTAG/SWD interfaces for full-speed system development and debugging.
  • Voltage Range: Operates within a voltage range of 2.0 to 3.6V, ensuring energy efficiency and flexibility in power supply design.
  • Package: Available in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The STM32F103ZCT6 is versatile and can be used in various applications, such as:

  • Industrial automation and control systems
  • Medical devices and healthcare systems
  • Consumer electronics
  • Automotive applications
  • Internet of Things (IoT) devices
  • Robotics
  • Embedded systems

STMicroelectronics' commitment to providing advanced microcontroller solutions is evident in the STM32F103ZCT6, with its robust architecture, extensive peripheral set, and power efficiency making it an excellent choice for designers looking for a reliable and flexible microcontroller for their next project.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9395 $59.6975
11+ $9.7965 $107.7615
16+ $9.4904 $151.8464
22+ $9.1843 $202.0546
29+ $8.8781 $257.4649
38+ $7.9597 $302.4686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess