EN
  • EN
  • DE

STM32F103ZET7

Part No STM32F103ZET7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description High-density performance line ARM-based 32-bit MCU | IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 112
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number STM32F103
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1261400-STM32F103ZET7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103ZET7 CAD Model

Description

STM32F103ZET7 Microcontroller - STMicroelectronics

The STM32F103ZET7 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for embedded applications that require a perfect balance between power efficiency and processing capability. This 32-bit microcontroller is part of the STM32F1 series, well-known for its robust design and reliability in various applications such as industrial control systems, medical devices, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 running at a maximum speed of 72 MHz, providing the computational horsepower required for complex tasks while maintaining excellent power efficiency.
  • Memory: Equipped with 512 KB of Flash memory and 64 KB of SRAM, the STM32F103ZET7 offers ample storage for the application code and data.
  • I/O Pins: This microcontroller features up to 112 I/O pins, allowing for flexible connection to peripherals and external modules.
  • Connectivity: A rich set of peripherals including USB 2.0 full-speed interface, CAN, and multiple serial interfaces (USART, SPI, I2C) for comprehensive communication capabilities.
  • ADCs: Comes with 12-bit analog-to-digital converters providing precise measurement for analog signals, essential for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers, including general-purpose and advanced-control timers, are available for accurate timing and PWM generation.
  • Debugging: Integrated debug features with Serial Wire Debug (SWD) and JTAG interfaces simplify development and troubleshooting.
  • Power Efficiency: Several power-saving modes are available to reduce power consumption in low-power applications.

Applications

The versatility of the STM32F103ZET7 makes it suitable for a wide range of applications. It can be found at the heart of systems such as:

  • Industrial automation and control
  • Medical devices and healthcare products
  • Automotive electronics
  • Consumer electronics
  • Internet of Things (IoT) devices

With its extensive feature set, the STM32F103ZET7 is an excellent choice for designers looking for a microcontroller that delivers both performance and flexibility, enabling the creation of innovative and efficient products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6950 $59.0850
7+ $16.1600 $113.1200
10+ $15.6550 $156.5500
14+ $15.1500 $212.1000
18+ $14.6450 $263.6100
23+ $13.1300 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,961 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess