EN
  • EN
  • DE

STM32F205RCT6TR

Part No STM32F205RCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F2
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32F205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18768-1, 497-18768-2, 497-18768-6, STM32F205RCT6TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898140-STM32F205RCT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F205RCT6TR CAD Model

Description

STM32F205RCT6TR Microcontroller - STMicroelectronics

The STM32F205RCT6TR is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power efficiency, and integration. This device is part of the STM32F2 series based on the ARM Cortex-M3 core, which operates at a frequency of up to 120 MHz. The STM32F205RCT6TR is suitable for a wide range of applications, including industrial control, medical equipment, point-of-sale systems, and networking.

Key Features

  • CPU: ARM Cortex-M3 processor, running at a frequency of up to 120 MHz, with high-performance and low-power operation.
  • Memory: Features 256 KB of flash memory and 64 KB of SRAM, providing ample storage for code and data.
  • Connectivity: Offers a range of connectivity options including USB OTG, CAN, and multiple serial interfaces (I2C, SPI, USART).
  • ADC: Equipped with a 12-bit analog-to-digital converter with up to 24 channels, ensuring precise analog signal measurement.
  • Timers: Contains advanced-control timers, general-purpose timers, and basic timers to handle a wide array of timing and control tasks.
  • Power Efficiency: Supports multiple power modes to optimize power consumption according to the application's demands.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.

Advanced Peripherals and Integration

The STM32F205RCT6TR microcontroller integrates several advanced peripherals, including a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories. It also features an Ethernet MAC, camera interface, and true random number generator, which expand its capabilities in connected and secure applications.

Development and Support

STMicroelectronics provides extensive support for the STM32F205RCT6TR with a comprehensive development ecosystem. This includes software libraries, real-time operating systems, and the STM32Cube platform, which offers configuration tools, middleware, and example code to streamline development.

Quality and Reliability

Ensuring high quality and reliability, the STM32F205RCT6TR is designed to meet the requirements of a wide range of applications in terms of performance and robustness. STMicroelectronics' commitment to quality makes this microcontroller a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess