EN
  • EN
  • DE

STM32F205ZCT6TR

Part No STM32F205ZCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F2
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F205
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263012-STM32F205ZCT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F205ZCT6TR CAD Model

Description

STM32F205ZCT6TR Microcontroller

The STM32F205ZCT6TR is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F2 series featuring the ARM Cortex-M3 processor core. This microcontroller is designed to offer a perfect balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications in sectors such as industrial control, medical equipment, consumer electronics, and networking.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at frequencies of up to 120 MHz.
  • Memory: Equipped with 256KB of Flash memory and 64KB of SRAM, providing ample storage for complex applications.
  • Connectivity: Offers a range of communication interfaces, including USB OTG, CAN, SPI, I2C, USART, and SDIO, ensuring versatile connectivity options.
  • Advanced Control: Features PWM generators, 12-bit ADCs, DACs, and advanced timers, which are essential for sophisticated control applications.
  • Operating Voltage: Supports a wide supply voltage range from 2.0 to 3.6 volts, allowing for flexibility in power-sensitive designs.
  • Package: Comes in a 144-pin LQFP package that provides a compact footprint while still offering sufficient I/O ports for complex tasks.

Energy Efficiency and Performance

The STM32F205ZCT6TR is engineered with the efficiency and performance required for demanding applications. Its Cortex-M3 core ensures low-power operation without sacrificing processing power. The microcontroller's dynamic efficiency is achieved through features such as an adaptive real-time accelerator (ART Accelerator™), which allows zero-wait state execution from Flash memory, and a multi-AHB bus matrix, increasing the MCU's throughput.

Development Support and Ecosystem

STMicroelectronics provides extensive support for the STM32F205ZCT6TR through its comprehensive development ecosystem. Developers can take advantage of the STM32Cube software development kit, which includes HAL libraries, middleware components, and examples. The microcontroller is also supported by a wide range of development tools, including the ST-LINK debugger/programmer and various integrated development environments (IDEs) like Keil MDK, IAR EWARM, and many others.

Applications

With its robust feature set and performance capabilities, the STM32F205ZCT6TR is well-suited for a multitude of applications, such as complex motor controls, industrial automation systems, advanced communication gateways, smart energy solutions, and high-end consumer devices. Its reliability and efficiency make it a go-to choice for designers looking to create sophisticated systems requiring a high level of integration and performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4089 $67.0445
11+ $11.0022 $121.0242
17+ $10.6583 $181.1911
23+ $10.3146 $237.2358
29+ $9.9708 $289.1532
39+ $8.9392 $348.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,001 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess