EN
  • EN
  • DE

STM32F217VGT6

Part No STM32F217VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM-based 32-bit MCU, 150DMIPs, up to 1 MB Flash/128+4KB RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F2
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1261406-STM32F217VGT6
Manufacturer Homepage www.st.com
Family Name STM32F217VG
Introduction Date November 25, 2010
ECCN 5A992.c
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F217VGT6 CAD Model

Description

The STM32F217VGT6 is a high-performance ARM Cortex-M3 based microcontroller produced by STMicroelectronics. This microcontroller is part of the STM32F2 series, which is renowned for its exceptional computational speed and impressive range of peripherals. The device operates at a frequency of up to 120 MHz, which provides the computational power to support complex tasks in various applications.

Key Features

  • Core: ARM Cortex-M3 processor, running at up to 120 MHz
  • Flash memory: 1 Mbyte of Flash memory
  • SRAM: 128 + 4 Kbytes of SRAM
  • Connectivity: Ethernet MAC, USB 2.0 OTG, CAN, and camera interface
  • 12-bit ADCs and DACs, general-purpose DMA
  • Timers: Advanced and general-purpose timers
  • Up to 17 communication interfaces including I2C, SPI, I2S, and USART

Advanced Connectivity

The STM32F217VGT6 offers a wide array of connectivity options, making it an ideal choice for applications that require robust communication capabilities. With an integrated Ethernet MAC and a USB 2.0 OTG, it facilitates high-speed data transfers and networking functionalities. Additionally, it supports multiple CAN interfaces for automotive and industrial networking.

Robust Peripheral Set

Equipped with multiple 12-bit analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and general-purpose direct memory access (DMA) channels, the STM32F217VGT6 can handle complex signal processing tasks with ease. Its comprehensive set of timers, including advanced-control and general-purpose timers, provide precise timing and control for a wide range of applications.

Flexible Memory Options

The microcontroller boasts 1 Mbyte of embedded Flash memory, providing ample space for application code and data storage. Additionally, it has 128 + 4 Kbytes of SRAM, which allows for efficient data handling and buffering during operation.

Applications

This microcontroller is suitable for a diverse range of applications, including industrial control systems, networking equipment, automotive applications, and complex embedded systems. Its high-performance capabilities and extensive peripheral set make it a versatile choice for designers looking to develop advanced and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2130 $80.4260
4+ $32.9953 $131.9812
5+ $31.9642 $159.8210
7+ $30.9331 $216.5317
9+ $29.9020 $269.1180
12+ $26.8087 $321.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,471 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess