EN
  • EN
  • DE

STM32F302VET6

Part No STM32F302VET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Number of I/O 86
Family Name STM32F302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18928, STM32F302VET6-ND
Quantity per package 540
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845045-STM32F302VET6
Ultra Librarian 3D Model Ultra Librarian STM32F302VET6 CAD Model

Description

STM32F302VET6 Microcontroller by STMicroelectronics

The STM32F302VET6 is a high-performance microcontroller from STMicroelectronics, which is a part of the STM32F3 series featuring the ARM Cortex-M4 core. This microcontroller is designed to offer a perfect blend of power efficiency and performance, making it suitable for a wide range of applications, from industrial controls to consumer electronics.

With its 32-bit RISC core operating at a frequency of up to 72 MHz, the STM32F302VET6 delivers the computational power needed for complex tasks, while still maintaining low power consumption. The Cortex-M4 core includes a Floating Point Unit (FPU) which enhances the processing of floating-point arithmetic, essential for math-intensive applications like digital signal processing or control algorithms.

This microcontroller comes with a rich set of peripherals and features. It has a memory capacity of 512 KB of Flash memory and 64 KB of SRAM, providing ample space for application code and data storage. For connectivity, the device offers a variety of interfaces, including USB, CAN, and multiple I2C, SPI, and USART interfaces, allowing for flexible communication with other devices and peripherals.

The STM32F302VET6 also boasts advanced control features such as multiple 16-bit timers, a 32-bit timer, and support for motor control PWM, which are particularly useful for industrial automation and control applications. Its 12-bit ADCs with up to 4 MSPS, DACs, comparators, and operational amplifiers expand its capabilities in analog signal management.

Safety and reliability are ensured with features like a Memory Protection Unit (MPU), which enhances application security, and a Temperature Sensor to monitor the health of the device. Additionally, the STM32F302VET6 supports a real-time clock, CRC calculation unit, and a True Random Number Generator for cryptographic operations.

The LQFP100 package of the STM32F302VET6 allows for a compact footprint on PCBs, which is invaluable for space-constrained applications. With its extensive feature set and powerful core, the STM32F302VET6 is an ideal choice for designers looking to create sophisticated and efficient systems in a variety of market segments.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7509 $54.0072
19+ $5.5392 $105.2448
28+ $5.3661 $150.2508
39+ $5.1930 $202.5270
50+ $5.0199 $250.9950
67+ $4.5006 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess